EN
  • EN
  • DE

SN75451BD

Part No SN75451BD
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC PERIPHERAL DRVR DUAL HS 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Standard Package 75
Category Integrated Circuits(ICs)
Family PMIC - Gate Drivers
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel P-Channel MOSFET
Operating Supply Voltage 4.75 V ~ 5.25 V
Logic Voltage - VIL VIH 0.8V 2V
Current - Peak Output (Source Sink) 500mA 500mA
Input Type Inverting
Rise / Fall Time (Typ) 5ns 7ns
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style SMD/SMT
Package 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package 8-SOIC
Catalog Low-Side
Win Source Part Number 082445-SN75451BD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Medical, Imaging, Video & Vision, Portable Devices, Sensing & Instrumentation, Communications & Networking, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian SN75451BD CAD Model

Description

The SN75451BD is a high-performance, dual peripheral driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the 7545x series of dual peripheral drivers, which are known for their reliability and versatility in a wide range of applications.

Key Features

  • Integrated Dual Drivers: The SN75451BD contains two independent high-current drivers in a single package, providing compact and efficient use of space.
  • High Voltage Outputs: With an output voltage range that typically extends to 30V, this driver can handle a variety of loads, making it suitable for interfacing with high-voltage systems.
  • High Current Capability: Each channel is capable of sourcing up to 500 mA of continuous current, allowing it to drive heavy loads such as relays, solenoids, and other high-current devices.
  • Fast Switching Speeds: The SN75451BD offers fast switching times, with typical rise and fall times of 12ns and 22ns respectively, ensuring efficient operation in high-speed applications.
  • Input Diode Clamp: The inputs feature diode clamps to the positive supply rail, providing protection against high input voltage spikes.

Applications

The versatility of the SN75451BD makes it ideal for a wide range of applications. It is commonly used in:

  • Motor control circuits
  • Relay drivers
  • Buffer and line drivers
  • Hammer drivers
  • Lamp drivers

Product Specifications

Parameter Value Output Current (Max) 500 mA Supply Voltage Range 4.75V to 30V Operating Temperature Range -40°C to 85°C Package/Case SOIC-8 Mounting Type Surface Mount

For detailed information, datasheets, and technical support, visit the Texas Instruments official website or contact your local distributor.

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.3895
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6279 $50.2320
195+ $0.5152 $100.4640
305+ $0.4991 $152.2255
415+ $0.4830 $200.4450
540+ $0.4669 $252.1260
720+ $0.4186 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess