EN
  • EN
  • DE

SN75451BDE4

Part No SN75451BDE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC PERIPHERAL DRIVER 5.25V 8SOIC  /  Peripheral Driver 2 Element 2 Bit per Element Open Collector Output 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Logic Type Peripheral Driver
Number of Elements 2
Number of Bits per Element 2
Input Type Inverting
Output Type Open Collector
Current - Output High, Low -, 300mA
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 75451
Standard Package 75
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260207-SN75451BDE4
Ultra Librarian 3D Model Ultra Librarian SN75451BDE4 CAD Model

Description

The SN75451BDE4 is a high-performance, dual peripheral driver designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This device is part of the 75451 series and is known for its reliability and versatility in a wide range of applications.

Key Features:

  • Dual Peripheral Drivers: The SN75451BDE4 contains two independent peripheral drivers, each capable of driving high current loads with high voltage.
  • High-Voltage Outputs: This product can handle output voltages up to 30V, which is suitable for a variety of industrial and consumer applications.
  • High-Current Handling: It is capable of delivering output currents up to 500 mA, making it ideal for driving relays, motors, and other high-current devices.
  • Integrated Clamp Diodes: The protection diodes are integrated into the device to safeguard the drivers against voltage spikes, which is particularly useful in inductive load applications.
  • Fast Switching Times: SN75451BDE4 offers fast switching times, ensuring efficient operation in high-speed applications.
  • Wide Operating Temperature Range: The device can operate over a temperature range of -40°C to 85°C, making it suitable for challenging environmental conditions.

Applications:

The SN75451BDE4 is designed to meet the requirements of a wide range of applications, including but not limited to:

  • Motor drivers
  • Relay drivers
  • Line drivers
  • Hammer drivers
  • Lamp drivers
  • Display drivers (LED and incandescent)

Package and Quality:

The SN75451BDE4 is offered in a 16-pin SOIC (Small Outline Integrated Circuit) package, which is widely used in the industry for its compact size and ease of PCB mounting. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

Conclusion:

The SN75451BDE4 from Texas Instruments stands out as a robust and efficient solution for driving a wide array of peripherals. Its combination of high-voltage and high-current capabilities, along with protection features and fast switching, make it a versatile choice for designers looking to improve their system performance across various applications.

You May Also Be Interested in

SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Texas Instruments
IC BUFFER INVERT 6V 16DIP
Lowest to $1.4388
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Toshiba Semiconductor and Storage
2V~5.5V 1 4 4uA 3.8ns@5V,15pF TSSOP-14B Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1188
Texas Instruments
IC TXRX NON-INVERT 5.5V 24SSOP
Lowest to $2.2260
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
EnergyMath Technology
2V~6V 1 4 40uA TSSOP-14L Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.3226
Texas Instruments
DUAL 8-BIT TO 9-BIT PARITY BUS TRANSCEIVERS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4052 $50.6500
265+ $0.3796 $100.5940
410+ $0.3668 $150.3880
590+ $0.3411 $201.2490
765+ $0.3283 $251.1495
955+ $0.3155 $301.3025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,470 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess