EN
  • EN
  • DE

SN75468NSR

Part No SN75468NSR
Manufacturer Texas Instruments
Catalog Transistors (BJT) - Arrays
Description TRANS 7NPN DARL 100V 0.5A 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Transistor Polarity 7 NPN Darlington
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 1.6V @ 500μA, 350mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 065714-SN75468NSR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75468NSR CAD Model

Description

Product Overview: SN75468NSR by Texas Instruments

The SN75468NSR, manufactured by Texas Instruments, is a versatile and robust Darlington transistor array designed to cater to a wide range of applications. This integrated circuit is engineered to drive inductive loads such as relays, solenoids, and stepping motors, as well as power transistors in a compact, surface-mount package.

Key Features

  • High-Voltage Outputs: The SN75468NSR can handle a high output voltage, which is essential for driving a variety of loads.
  • High-Current Drive: With the ability to drive high current, this device can power up demanding applications efficiently.
  • Integrated Suppression Diodes: Built-in diodes provide protection against inductive kickback, which is critical when switching off inductive loads.
  • Multiple Channels: The device includes multiple Darlington pairs, allowing for the control of several loads simultaneously.

Applications

The SN75468NSR is suitable for use in a variety of applications, including:

  • Relay Drivers
  • Stepper and DC Brushed Motor Drivers
  • LED Displays
  • Line Drivers
  • Logic Buffers

Technical Specifications

Parameter Value
Output Voltage Up to 50V
Collector Current 500 mA per channel
Input Voltage 5V
Mounting Type Surface Mount
Package / Case SOIC-16

The SN75468NSR by Texas Instruments stands out for its reliability and efficiency, making it an excellent choice for designers seeking a high-performance solution for their power-driving applications. Its integrated features and multi-channel capability make it a versatile component in any electronics toolkit.

You May Also Be Interested in

Diodes Incorporated
TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0465
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Lowest to $0.3128
Panasonic
TRANS NPN/PNP 20V/50V MINI6
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3174
Diodes Incorporated
TRANS 2NPN 160V 0.2A SOT26
Lowest to $0.3128
Rohm Semiconductor
NPN+NPN GENERAL PURPOSE AMPLIFIC
Lowest to $0.0724
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
STMicroelectronics
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $1.5513
Diodes Incorporated
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5739 $55.0865
80+ $1.2915 $103.3200
120+ $1.2511 $150.1320
170+ $1.2107 $205.8190
215+ $1.1704 $251.6360
290+ $1.0493 $304.2970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess