EN
  • EN
  • DE

SN75C189

Part No SN75C189
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description QUADRUPLE LOW-POWER LINE RECEIVERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1256283-SN75C189
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75C189 CAD Model

Description

The SN75C189, manufactured by Texas Instruments, is a quadruple low-power line receiver designed to meet the stringent requirements of EIA standards. This integrated circuit is particularly well-suited for telecommunication applications and is commonly used in interfaces that adhere to the EIA-232-E and ITU recommendation V.28 standards.

Key Features

  • Power Supply Range: The device operates over a wide range of power supplies, from 4.5 V to 5.5 V, making it versatile for various applications.
  • Low Power Consumption: The SN75C189 is optimized for low-power consumption, with a typical supply current of only 1 mA, which is ideal for power-sensitive designs.
  • Input Resistance: It boasts a high input impedance of 3 kΩ to 7 kΩ, which minimizes the loading on the bus lines and allows for multiple receivers on the same bus.
  • Input Sensitivity: The device features an input sensitivity of ±200 mV, ensuring reliable data reception even under less-than-ideal conditions.
  • Output: Its outputs are TTL compatible, allowing for easy integration with digital systems.

Applications

The SN75C189 is commonly used in a variety of applications that require reliable data transmission over long distances or in noisy environments. This includes:

  • Data terminals
  • Telecommunications equipment
  • Modems
  • Serial data communication

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN75C189 is no exception. Each device is rigorously tested to ensure it meets the high standards expected from Texas Instruments products.

Package and Availability

The SN75C189 is available in multiple package types, including the standard 14-pin PDIP (Plastic Dual-In-Line Package), as well as SOP (Small Outline Package) and SSOP (Shrink Small Outline Package) for space-constrained applications. Availability can vary, so customers are encouraged to check the Texas Instruments website or contact their sales representatives for the most current information.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess