EN
  • EN
  • DE

SN75LBC179PE4

Part No SN75LBC179PE4
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description Low-Power Differential Line Driver And eceiver Pair 8-PDIP 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Data Rate 10 Mbps
Lead Free Yes
Logic Function Receiver
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.25 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.75 V
Mount Through Hole
Nominal Supply Current 5 mA
Number of Circuits 32
Number of Drivers 1
Number of Pins 8
Number of Receivers 1
Number of Transceivers 1
Number of Transmitters 1
Operating Supply Voltage 5 V
Packaging Rail/Tube
RoHS Compliant
Simplex/Duplex Full Duplex
Weight 440.012948 mg
Win Source Part Number 1095282-SN75LBC179PE4
Categories Interface - Specialized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN75LBC179PE4 CAD Model

Description

Product Overview: SN75LBC179PE4 by Texas Instruments

The SN75LBC179PE4 is a differential line driver and receiver pair designed by Texas Instruments, a leader in semiconductor solutions. This product is specifically tailored for balanced transmission lines and meets the standards of the TIA/EIA-485-A and ITU Recommendation V.11. It is a robust choice for applications that require high-speed data transmission over long distances or in noisy environments.

Key Features:

  • Integrated Protection: The SN75LBC179PE4 comes with built-in protection against high energy noise spikes on the communication bus lines, ensuring reliable operation in industrial environments.
  • High-Speed Operation: It supports data rates up to 30 Mbps, making it suitable for high-speed data communication applications.
  • Low Power Consumption: This device operates with a very low supply current, making it ideal for power-sensitive applications.
  • Wide Common-Mode Range: The receiver can handle common-mode voltages from -12V to +12V, providing flexibility in various bus configurations.
  • Thermal Shutdown Protection: The driver features thermal shutdown protection, which prevents damage from overheating.

Applications:

The SN75LBC179PE4 is versatile and can be used in a wide range of applications. It is particularly well-suited for industrial networks, such as factory automation, process control systems, and HVAC systems. It is also applicable in building automation, security systems, and other environments where a reliable data communication link is crucial.

Quality and Reliability:

As with all Texas Instruments products, the SN75LBC179PE4 is manufactured to high standards of quality and reliability. It is available in an 8-pin DIP package, making it easy to integrate into a variety of circuit designs. The device is characterized for operation from -40°C to 85°C, ensuring performance in a wide range of environmental conditions.

The SN75LBC179PE4 from Texas Instruments is a solid choice for designers looking to implement a reliable differential communication interface with the added benefits of robustness against noise and low power consumption.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess