EN
  • EN
  • DE

SNJ54ACT14FK

Part No SNJ54ACT14FK
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Military 6-ch, 4.5-V to 5.5-V inverters with Schmitt-Trigger inputs 20-LCCC -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.03 mm
High Level Output Current -24 mA
Lead Free Contains Lead
Length 8.89 mm
Logic Function Inverter, Schmitt Trigger
Low Level Output Current 24 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 6
Number of Elements 6
Number of Gates 6
Number of Pins 20
Operating Supply Voltage 5 V
Packaging Rail/Tube
Propagation Delay 14 ns
Quiescent Current 2 µA
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000, 8542390000
Thickness 1.83 mm
Width 8.89 mm
Win Source Part Number 1031303-SNJ54ACT14FK
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54ACT14FK CAD Model

Description

The SNJ54ACT14FK is a high-quality hex schmitt-trigger inverter designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This integrated circuit is part of the ACT (Advanced CMOS Technology) family, which is renowned for combining the speed of CMOS with the low power consumption of TTL logic levels.

Key Features

  • Logic Type: The device is a hex inverter, meaning it contains six independent inverter gates in one package, each with a Schmitt-trigger input. This feature allows the device to transform noisy or slow input signals into sharp, clean output signals, making it ideal for applications that require precise signal conditioning.
  • Package: The SNJ54ACT14FK comes in a ceramic flat package (FK), providing robust environmental protection and excellent thermal performance, suitable for military or aerospace applications that demand high reliability.
  • Supply Voltage Range: It operates over a wide supply voltage range of 4.5V to 5.5V, compatible with TTL power supplies, and allows for interfacing with multiple logic levels.
  • Operating Temperature: The device is characterized for operation over the full military temperature range of -55°C to 125°C, ensuring reliable performance in extreme conditions.
  • Logic Level Compatibility: The SNJ54ACT14FK is designed to interface with both TTL and CMOS logic levels, providing flexibility in mixed-technology environments.

Applications

The SNJ54ACT14FK is versatile and can be used in a variety of applications. It is particularly useful in signal processing where noise immunity and input hysteresis are critical. Common applications include:

  • Waveform shaping
  • Glitch removal in digital signals
  • Square wave generation
  • Signal conditioning for noisy environments

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SNJ54ACT14FK is no exception, undergoing rigorous testing and quality control measures to ensure it meets the stringent requirements of military and aerospace applications. With its durable construction and reliable performance, the SNJ54ACT14FK is an excellent choice for designers looking for a dependable hex inverter with Schmitt-trigger inputs.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.7799 $57.5598
5+ $23.6143 $118.0715
7+ $22.8764 $160.1348
10+ $22.1384 $221.3840
12+ $21.4005 $256.8060
16+ $19.1866 $306.9856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess