SNJ54HC244W Octal Buffers and Line Drivers from Texas Instruments
The SNJ54HC244W is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is part of the HC family, which is characterized by its high-speed CMOS technology. The device features eight buffers and line drivers with 3-state outputs, making it ideal for driving bus lines or buffer memory address registers.
Key Features
- Logic Type: Octal Buffer/Line Driver
- Number of Channels: 8
- Output Type: 3-State
- Operating Voltage Range: 2V to 6V
- Output Current: High/Low - 7.8 mA at 5V
- Propagation Delay Time: 8ns at 5V
- Operating Temperature Range: -55°C to 125°C
- Package / Case: CFP-20
Product Applications
The SNJ54HC244W is highly versatile and can be used in a wide range of applications. It is particularly useful in situations where high-current drive and low input current are required. Some common applications include:
- Buffering and driving bus lines in computing and digital systems
- Memory address driving for high memory capacity systems
- Input/output port driving for microprocessors
- Driving heavy loads or multiple outputs simultaneously
Quality and Reliability
TI is known for its commitment to quality and reliability, and the SNJ54HC244W is no exception. It is built to meet or exceed the stringent requirements of the military standards, ensuring performance in the most demanding conditions. The device's wide operating temperature range makes it suitable for military and aerospace applications, as well as industrial and commercial systems that require robust performance.
Support and Resources
For engineers and designers, TI provides extensive support and resources for the SNJ54HC244W, including detailed datasheets, application notes, and design resources. TI's online tools and community forums are also available to assist with any design challenges or questions regarding the integration of this IC into your projects.