EN
  • EN
  • DE

SRC4392EVM-PDK

Part No SRC4392EVM-PDK
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Type Audio
Function Sample Rate Converter
Utilized IC / Part SRC4392
Supplied Contents Board(s)
Base Product Number SRC4392
Other Names SRC4392EVM-PDK,SRC4392EVMPDK,296-30984,-SRC4392EVM
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284439-SRC4392EVM-PDK
Ultra Librarian 3D Model Ultra Librarian SRC4392EVM-PDK CAD Model

Description

Product Overview: Texas Instruments SRC4392EVM-PDK

The SRC4392EVM-PDK is a comprehensive evaluation platform designed by Texas Instruments, offering a unique blend of features for audio professionals and enthusiasts alike. This high-performance product is specifically tailored for evaluating the SRC4392, a versatile audio sample rate converter that integrates digital audio interface receiver and transmitter functions.

Key Features and Benefits

  • High-Quality Audio Processing: The SRC4392EVM-PDK boasts an advanced sample rate converter that provides seamless conversion between different digital audio formats and sample rates, ensuring pristine audio quality in various applications.
  • Flexible Digital Interfaces: Equipped with a variety of digital audio interfaces, including AES/EBU, S/PDIF, and TOSLINK, this evaluation module allows for extensive connectivity with a range of audio equipment.
  • Integrated DIR and DIT Functions: The Digital Interface Receiver (DIR) and Digital Interface Transmitter (DIT) are built into the SRC4392, facilitating the reception and transmission of digital audio signals with minimal external components.
  • User-Friendly Evaluation Software: The PDK comes with an easy-to-use software package that enables users to configure and control the SRC4392EVM via a graphical user interface (GUI), streamlining the evaluation process.
  • Onboard Clock Generation: With an onboard clock generator, the SRC4392EVM-PDK can operate independently of external clock sources, simplifying the setup and reducing the need for additional equipment.

Applications

The SRC4392EVM-PDK is ideal for a variety of applications, including professional audio mixing and recording equipment, broadcast systems, digital audio effects processors, and A/V receivers. Its versatility and high-quality audio conversion capabilities make it an essential tool for audio system development and testing.

Package Contents

The evaluation module package includes the SRC4392EVM board, a USB cable for connection to a PC, and the necessary software for operation. Additionally, comprehensive documentation is provided to ensure a smooth evaluation experience.

With its robust feature set and flexible design, the Texas Instruments SRC4392EVM-PDK stands out as a superior solution for audio signal processing and evaluation, catering to the needs of audio professionals seeking precision and reliability in their systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess