EN
  • EN
  • DE

TAS2764YBHR

Part No TAS2764YBHR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000272-TAS2764YBHR
Manufacturer Texas Instruments
Category Integrated Circuits (ICs)- Linear- Amplifiers -Audio Amplifiers
Package Tape & Reel (TR)
Type Class D
Operating Temperature -40°C ~ 85°C (TA)
Supplier Device Package 30-DSBGA (2.48x2.13)
Package / Case 30-XFBGA, DSBGA
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian TAS2764YBHR CAD Model

Description

The TAS2764YBHR is a high-performance, digital input Class-D audio amplifier from Texas Instruments, designed to deliver exceptional sound quality with a small footprint. This advanced audio IC is part of Texas Instruments' extensive range of audio solutions, known for their reliability, efficiency, and audio fidelity.

Key Features:

  • Output Power: The TAS2764YBHR can provide up to 10W into a 4Ω load and 6W into an 8Ω load, with a 10% THD+N, ensuring powerful audio output for its size.
  • Audio Quality: With a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), this amplifier is engineered for high-quality audio reproduction.
  • Advanced Modulation: It employs advanced modulation techniques that enhance performance, reduce electromagnetic interference (EMI), and improve power efficiency.
  • Integrated DSP: The built-in digital signal processor (DSP) allows for audio processing and customization, enabling features like dynamic range compression, equalization, and volume control.
  • Multiple Audio Formats: The TAS2764YBHR supports I2S, TDM, and other digital audio interfaces, offering flexibility in audio source connectivity.
  • Thermal and Overcurrent Protection: The device includes integrated protection features that safeguard it against thermal overload and overcurrent conditions, ensuring long-term reliability.

Applications:

The TAS2764YBHR is suitable for a variety of applications where space is at a premium yet high-quality audio is required. These include:

  • Portable Bluetooth speakers
  • Smart speakers
  • Sound bars and docking stations
  • Home and professional audio systems

Technical Specifications:

Parameter Value Package 32-pin HTSSOP Operating Temperature -40°C to 85°C Supply Voltage 4.5V to 26.4V

The TAS2764YBHR is a testament to Texas Instruments' commitment to providing innovative audio solutions that meet the needs of modern consumers and professionals alike. Its blend of power, performance, and versatility makes it an ideal choice for those seeking to enhance their audio systems.

You May Also Be Interested in

UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0107 $50.2675
61+ $1.6498 $100.6378
94+ $1.5983 $150.2402
130+ $1.5467 $201.0710
168+ $1.4952 $251.1936
224+ $1.3405 $300.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,785 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess