EN
  • EN
  • DE

TAS5756MDCA

Part No TAS5756MDCA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP D MONO/STER 56W 48HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 48-HTSSOP
Manufacturer Texas Instruments
Series PurePath™
Package Tube
Operating Temperature Range -25°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Case / Package 48-HTSSOP
Family Name TAS5756
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number TAS5756MDCA-ND, 296-46543-5
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936117-TAS5756MDCA
Ultra Librarian 3D Model Ultra Librarian TAS5756MDCA CAD Model

Description

The TAS5756MDCA is a sophisticated digital audio amplifier from Texas Instruments, designed to deliver high-quality sound with exceptional clarity and accuracy. This advanced piece of audio technology is part of TI's PurePath™ Smart Amp product line, which is renowned for its ability to enhance audio performance in a wide range of consumer electronics.

Key Features

  • Efficiency: The TAS5756MDCA operates with a high level of efficiency, which not only conserves energy but also reduces heat dissipation, enabling the use of smaller heat sinks and potentially lowering the overall cost of the system.
  • Audio Performance: With support for a sampling rate of up to 192 kHz, this amplifier can handle high-resolution audio streams, ensuring that the sound output is of the highest fidelity.
  • Integrated Feedback: The inclusion of integrated feedback allows for performance tuning and system optimization, which can lead to improved sound quality and a more reliable audio experience.
  • Flexibility: The TAS5756MDCA is designed to be flexible in application, supporting a variety of speaker loads and configurations. This makes it suitable for use in a range of products, from compact portable speakers to high-powered home audio systems.

Applications

This digital audio amplifier is ideal for a variety of applications, including:

  • Wireless speakers
  • Soundbars
  • Home theater systems
  • Smart audio devices

Technical Specifications

The TAS5756MDCA boasts a range of technical specifications that highlight its capabilities:

  • Output Power: Capable of delivering up to 20W into an 8-ohm load
  • Amplifier Type: Class-D
  • THD+N: Low distortion levels, contributing to cleaner audio output
  • Integrated DSP: Features an integrated digital signal processor for advanced audio processing
  • I²S and TDM Digital Audio Inputs: Offers flexibility in digital audio input formats

Overall, the TAS5756MDCA from Texas Instruments represents a top-of-the-line option for manufacturers and audio enthusiasts looking to enhance the audio quality of their products with a reliable, high-performance amplifier.

You May Also Be Interested in

ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2938 $50.4636
54+ $1.8821 $101.6334
83+ $1.8232 $151.3256
114+ $1.7644 $201.1416
147+ $1.7056 $250.7232
197+ $1.5292 $301.2524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess