EN
  • EN
  • DE

TCA6416APWR

Part No TCA6416APWR
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 031985-TCA6416APWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Computers & Computer Peripherals, Industrial, Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian TCA6416APWR CAD Model

Description

Overview of TCA6416APWR from Texas Instruments

The TCA6416APWR is a robust integrated circuit designed and manufactured by Texas Instruments, renowned for its high-quality semiconductor products. This device falls under the category of I/O expanders and is specifically engineered to provide 16-bit general purpose input/output (GPIO) expansion for the I2C bus or SMBus. Its primary application is in systems where an increase in the number of I/Os is necessary, making it an ideal choice for a wide range of electronic products, from consumer electronics to industrial control systems.

Key Features

  • I/O Expansion: The TCA6416APWR offers 16 additional I/O ports, which can be individually set as input or output, enabling flexible interface options for microcontrollers with limited GPIOs.
  • Communication Interface: It utilizes the I2C/SMBus for communication, supporting standard (100kHz), fast (400kHz), and fast-mode plus (1MHz) operations, thereby providing versatile speed options for different system requirements.
  • Interrupt Function: An interrupt output is available and can be configured to alert the host controller when input states change, enhancing the efficiency of the system by negating the need for constant polling of the input status.
  • Power Supply: The device operates over a wide power supply range of 1.65V to 5.5V, making it suitable for various logic levels and ensuring compatibility with both low-voltage and standard-voltage applications.
  • Polarity Inversion: Input polarity inversion is supported, allowing users to adapt the device to their specific needs without hardware changes.
  • Software Reset: A software reset feature enables the device to be reset through the I2C bus, simplifying system management and recovery processes.

Package and Reliability

The TCA6416APWR comes in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, offering a compact footprint for space-constrained applications. Texas Instruments ensures high reliability and performance, with the device being rigorously tested to meet strict quality standards. The operating temperature range of -40°C to 85°C guarantees stability across diverse environmental conditions.

In summary, the TCA6416APWR is a versatile, high-performance I/O expander that addresses the need for additional I/Os in microcontroller-based systems. Its comprehensive feature set, combined with Texas Instruments' reputation for quality, makes it a top choice for designers looking to enhance their electronic designs with extended I/O capabilities.

You May Also Be Interested in

Microchip Technology
IC XPNDR 3.4MHZ I2C 16QFN
Lowest to $2.7908
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
ON Semiconductor
IC XPND 100KHZ I2C SMBUS 24TSSOP / I/O Expander 16 I²C, SMBus 100 kHz 24-TSSOP
Lowest to $5.8208
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24HVQFN / I/O Expander 16 I²C, SMBus 400 kHz 24-HVQFN (4x4)
Lowest to $1.9928
NXP / Nexperia
IC I/O EXPANDER I2C 16HVQFN / I/O Expander 8 I²C, SMBus 400 kHz 16-HVQFN (3x3)
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C 1 MHz 16-TSSOP
Lowest to $1.3688
Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325
ON Semiconductor
IC XPNDR 100KHZ I2C 24WQFN / I/O Expander 8 I²C 100 kHz 24-WQFN (4x4)
Lowest to $4.3014
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $0.8905

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4462 $50.6170
85+ $1.1866 $100.8610
135+ $1.1495 $155.1825
180+ $1.1125 $200.2500
235+ $1.0754 $252.7190
315+ $0.9641 $303.6915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 211,060 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess