EN
  • EN
  • DE

TCAN1144DRQ1

Part No TCAN1144DRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description AUTOMOTIVE ENHANCED CAN FD AND H  /  1/1 Transceiver Half CAN 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 135 mV
Data Rate 5Mbps
Voltage - Supply 4.5V ~ 28V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TCAN1144DRQ1CT,296-TCAN1144DRQ1DKR,296-TCAN1144DRQ1TR
Standard Package 2,500
Win Source Part Number 1098591-TCAN1144DRQ1
Ultra Librarian 3D Model Ultra Librarian TCAN1144DRQ1 CAD Model

Description

TCAN1144DRQ1 - Automotive CAN FD Transceiver from Texas Instruments

The TCAN1144DRQ1 is a high-performance automotive CAN FD (Controller Area Network Flexible Data-rate) transceiver designed by Texas Instruments to meet the stringent requirements of the automotive industry. It is part of TI's robust line of CAN transceivers that provide reliable communication for onboard networking.

Key Features:

  • Compatibility: The device supports both CAN FD and classical CAN communication protocols, ensuring compatibility with legacy systems while offering the higher data rates and improved data integrity of CAN FD.
  • Data Rates: It is capable of data rates up to 5 Mbps for CAN FD networks, making it suitable for high-speed in-vehicle networks.
  • Protection: The TCAN1144DRQ1 is equipped with robust protection features, including thermal shutdown, over-current protection, and voltage protection on the CAN bus pins, ensuring reliable operation in harsh automotive environments.
  • Low Power Modes: It includes various low-power modes with a wake-up capability to minimize the power consumption when the vehicle is not in operation.
  • Package: The transceiver is available in a compact 14-pin SOIC package (DRQ suffix), designed for space-constrained applications.

Applications:

The TCAN1144DRQ1 is ideally suited for a wide range of automotive applications, including:

  • Powertrain systems
  • Chassis control modules
  • Advanced driver-assistance systems (ADAS)
  • Infotainment and telematics
  • Body control modules

Quality and Reliability:

As with all Texas Instruments products, the TCAN1144DRQ1 is manufactured to the highest quality standards. It is AEC-Q100 qualified, which is a critical requirement for automotive-grade components. This qualification ensures that the device can withstand the rigorous conditions typical of the automotive environment, such as extreme temperatures, vibrations, and electrical disturbances.

With its combination of high-speed data transfer, robust protection features, and low-power operation, the TCAN1144DRQ1 from Texas Instruments represents a reliable solution for modern automotive networks.

You May Also Be Interested in

Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3311 $51.2842
53+ $1.9127 $101.3731
81+ $1.8530 $150.0930
112+ $1.7932 $200.8384
145+ $1.7334 $251.3430
194+ $1.5541 $301.4954
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess