EN
  • EN
  • DE

MCHLC908QT4CPE

Part No MCHLC908QT4CPE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 8DIP / HC08 HC08 Microcontroller IC 8-Bit 2MHz 4KB (4K x 8) FLASH 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HC08
Package Tube
Product Status Obsolete
Core Processor HC08
Core Size 8-Bit
Speed 2MHz
Peripherals LVD, POR, PWM
Number of I/O 5
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2.4V ~ 3.6V
Data Converters A/D 4x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number MCHLC908
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1345795-MCHLC908QT4CPE
Ultra Librarian 3D Model Ultra Librarian MCHLC908QT4CPE CAD Model

Description

The NXP MCHLC908QT4CPE microcontroller is a highly integrated and efficient solution for a wide range of embedded applications. This compact, yet powerful, 8-bit microcontroller is part of NXP's HC08 family and is designed to provide a perfect balance between performance and cost-effectiveness, making it an ideal choice for budget-conscious projects that require reliable performance.

Key Features:

  • Core: The device features a high-performance HC08 core with a maximum CPU frequency of up to 8 MHz, ensuring swift processing capabilities for time-sensitive tasks.
  • Memory: It comes equipped with 4KB of on-chip flash memory, providing ample space for application code, and 128 bytes of RAM for data processing and storage.
  • I/O Ports: The MCHLC908QT4CPE boasts multiple general-purpose input/output (GPIO) ports, allowing for flexible interfacing with external devices and peripherals.
  • Timers: Integrated 8-bit and 16-bit timers support a variety of timing and counting functions, which are crucial for tasks such as pulse width modulation (PWM) and event counting.
  • Power Efficiency: Designed with power efficiency in mind, this microcontroller supports a range of low-power modes, making it suitable for battery-operated devices.
  • Analog-to-Digital Converter (ADC): An onboard ADC provides the capability to convert analog signals to digital, enabling the microcontroller to interact with analog sensors and other input devices.
  • Oscillator Options: The device supports both external and internal oscillator options, providing flexibility in choosing the appropriate clock source for different application requirements.
  • Package: The MCHLC908QT4CPE is available in a DIP-8 package, which is easy to handle and suitable for prototyping as well as production runs.

This NXP microcontroller is a robust choice for applications such as industrial control systems, consumer electronics, automotive modules, and other embedded systems that demand a high level of integration, minimal power consumption, and reliable operation in various conditions. Its comprehensive feature set and ease of use make it a go-to choice for engineers and developers looking to create sophisticated systems without incurring high costs.

Applications:

  • Automotive control systems
  • Home automation
  • Portable devices
  • Small-scale robotics
  • Custom DIY projects

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess