EN
  • EN
  • DE

THS4561IRGTR

Part No THS4561IRGTR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 16VQFN / Differential Amplifier 1 Circuit Rail-to-Rail 16-VQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type Differential
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 325V/µs
Gain Bandwidth Product 68 MHz
-3db Bandwidth 45 MHz
Current - Input Bias 370 nA
Voltage - Input Offset 50 µV
Current - Supply 825µA
Current - Output / Channel 31 mA
Voltage - Supply Span (Min) 2.85 V
Voltage - Supply Span (Max) 12.6 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (3x3)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-THS4561IRGTRDKR,296-THS4561IRGTRCT,296-THS4561IRGTR
Standard Package 3,000
Win Source Part Number 970348-THS4561IRGTR
Ultra Librarian 3D Model Ultra Librarian THS4561IRGTR CAD Model

Description

Product Overview: Texas Instruments THS4561IRGTR

The Texas Instruments THS4561IRGTR is a state-of-the-art, fully-differential amplifier that provides high-speed signal processing and exceptional performance for a wide range of applications. This device is part of Texas Instruments' high-speed, precision amplifiers that are designed to offer both low power consumption and high fidelity. The THS4561IRGTR is particularly suitable for professional audio equipment, test and measurement systems, and active filter blocks, as well as for driving analog-to-digital converters (ADCs) in data acquisition systems.

With a wide supply range of ±2.25V to ±5.5V, the THS4561IRGTR can easily fit into various circuit designs. It boasts a high slew rate and fast settling time, which enables it to handle rapid signal changes efficiently, making it an excellent choice for high-speed data acquisition and signal processing tasks. The device also features a low distortion ratio, ensuring that signals are amplified with high fidelity and minimal coloration or degradation.

The THS4561IRGTR comes in a compact VQFN (Very-thin Quad Flat No-lead) package, which allows for a small footprint on the circuit board and is ideal for space-constrained applications. The integrated EMI (Electromagnetic Interference) filtering capabilities reduce the need for additional external components, thus simplifying the design and reducing overall system costs.

Key specifications of the THS4561IRGTR include a wide bandwidth and excellent linear phase response, which are critical for maintaining the integrity of high-frequency signals. The device also features a low input noise density, making it an excellent choice for applications that require a high signal-to-noise ratio.

Overall, the THS4561IRGTR from Texas Instruments is a versatile and high-performing fully-differential amplifier that delivers quality and reliability. Its robust design and advanced features make it an essential component for designers seeking to optimize their high-speed signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0737 $52.2529
40+ $2.5220 $100.8800
62+ $2.4432 $151.4784
85+ $2.3644 $200.9740
110+ $2.2856 $251.4160
147+ $2.0491 $301.2177
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess