EN
  • EN
  • DE

THS7376IPW

Part No THS7376IPW
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP DVD BLU-RAY 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Video Amp DVD, Blu-Ray 14-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name THS7376
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-THS7376IPWDKR, 296-THS7376IPWTR, THS7376IPW-ND, 296-THS7376IPWCT
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899585-THS7376IPW
Ultra Librarian 3D Model Ultra Librarian THS7376IPW CAD Model

Description

The Texas Instruments THS7376IPW is a high-quality, low-power, fully integrated video amplifier that is designed to simplify the design of analog video systems. This versatile chip features a 6th-order Butterworth filter that is capable of handling SDTV, EDTV, HDTV, and other high-resolution video signals. With a fixed gain of 2 V/V, the THS7376IPW is perfect for driving a 2 Vpp signal into a double terminated 75 ohm cable.

The THS7376IPW is housed in a 14-pin TSSOP (Thin Shrink Small Outline Package) that offers a compact footprint, suitable for space-constrained applications. The device operates over a wide supply range from 2.7 V to 5 V, allowing it to be used in a variety of systems without the need for additional power supplies.

One of the key features of the THS7376IPW is its integrated I2C programmable filters which allow for flexibility in filtering characteristics to match specific video standards or custom requirements. This makes it an ideal solution for applications such as video projectors, digital televisions, set-top boxes, and other video processing equipment.

The device also includes an internal charge pump that generates the negative supply voltage, eliminating the need for external negative power supplies and simplifying the overall circuit design. Additionally, the THS7376IPW offers an enable/disable function that can be controlled via the I2C interface, providing power savings by allowing the device to enter a low-power shutdown mode when not in use.

In terms of performance, the THS7376IPW delivers excellent video quality with low differential gain and phase error, ensuring that the video signal integrity is maintained throughout the signal path. The device's low noise and low harmonic distortion characteristics also contribute to its high-quality video output.

Overall, the THS7376IPW from Texas Instruments is a robust and versatile video amplifier that offers designers a high level of integration, performance, and flexibility, making it an excellent choice for a wide range of video applications.

You May Also Be Interested in

Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Texas Instruments
IC VIDEO AMP RR-OUT HS 14-HTSSOP
Need more? Email Us
Texas Instruments
IC AGC AMP FOR TV TUNER 8VSSOP
Need more? Email Us
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Texas Instruments
IC R-R OUT VIDEO AMP HS SOT23-5
Lowest to $0.9834

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8706 $52.2360
140+ $0.7144 $100.0160
220+ $0.6921 $152.2620
300+ $0.6697 $200.9100
390+ $0.6474 $252.4860
520+ $0.5804 $301.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess