EN
  • EN
  • DE

TL1431MJG

Part No TL1431MJG
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description PRECISION PROGRAMMABLE REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268052-TL1431MJG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL1431MJG CAD Model

Description

Overview of Texas Instruments TL1431MJG Precision Programmable Reference

The Texas Instruments TL1431MJG is a precision programmable voltage reference that offers excellent temperature stability and low output noise. This device is a versatile solution for applications requiring a precise reference voltage that can be adjusted to fit specific needs.

Key Features

  • Adjustable Output: The TL1431MJG provides an output voltage that can be set from 2.5V to 36V with two external resistors, making it highly adaptable for various applications.
  • High Precision: The device features a typical temperature coefficient of 50 ppm/°C, ensuring reliable performance over a wide temperature range.
  • Low Operational Current: It operates with a low quiescent current, which is beneficial for power-sensitive designs.
  • Wide Operating Temperature Range: The TL1431MJG is designed to function over a broad temperature range of -40°C to 85°C, suitable for demanding environments.
  • Stable and Reliable: With its inherent stability, this voltage reference can be used in loop control systems without oscillation.
  • Package Options: The device is available in multiple package options, including the standard 8-pin SOIC, making it easy to integrate into a variety of circuit designs.

Applications

The TL1431MJG is ideal for use in a range of applications across different industries:

  • Power supply control
  • Voltage monitoring
  • Portable and battery-powered equipment
  • Data acquisition systems
  • Analog and digital circuits that require a precise reference voltage

Quality and Reliability

As with all Texas Instruments products, the TL1431MJG is manufactured to high standards, ensuring that it meets the rigorous demands of industrial and commercial applications. The device's robust design and quality materials contribute to its long-term reliability, making it a trusted choice for engineers and designers seeking a high-performance adjustable voltage reference.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.7255 $73.4510
4+ $30.1337 $120.5348
6+ $29.1920 $175.1520
8+ $28.2504 $226.0032
10+ $27.3087 $273.0870
13+ $24.4837 $318.2881
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess