EN
  • EN
  • DE

TL16C554AIFNR

Part No TL16C554AIFNR
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART FIFO 16BIT QUAD 68PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Channels 4, QUART
FIFO's 16 Byte
Data Rate (Max) 1Mbps
Supply Voltage - Operating 3 V to 5.25 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 68-PLCC (24.23x24.23)
Win Source Part Number 081389-TL16C554AIFNR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C554AIFNR CAD Model

Description

Introducing the TL16C554AIFNR from Texas Instruments

The TL16C554AIFNR is a remarkable quadruple asynchronous communications element that has been expertly crafted to deliver efficient serial communication in a variety of applications. Manufactured by the renowned Texas Instruments, this integrated circuit is designed to meet the rigorous demands of modern technology, providing both reliability and high performance.

This versatile component integrates four independent UART channels (Universal Asynchronous Receiver/Transmitter) into a single chip, making it an ideal solution for systems that require multiple serial interfaces while conserving precious board space. Each UART channel is capable of handling full-duplex communications with a baud rate up to 1.5 Mbps, ensuring swift and smooth data transfer rates.

The TL16C554AIFNR is equipped with a range of features that enhance its functionality and ease of use. It includes a 16-byte FIFO (First In, First Out) for each transmit and receive channel, which significantly reduces the overhead required for CPU management of data communications. Additionally, it offers programmable baud rate generators, modems, and hardware flow control signals (CTS and RTS), which are essential for establishing stable and reliable data exchanges.

Designed with flexibility in mind, the TL16C554AIFNR supports a wide range of microprocessor interfaces, including Intel and Motorola bus types. Its operational temperature range extends from -40°C to 85°C, making it suitable for deployment in harsh environments. Moreover, the component is available in a 64-pin LQFP (Low-profile Quad Flat Package), which not only minimizes the footprint on the PCB but also provides robust physical protection.

Applications for the TL16C554AIFNR are diverse and include industrial control systems, point-of-sale terminals, computer networking, and telecommunications equipment. Its integration of multiple UARTs and advanced features make it a go-to choice for designers looking to enhance their systems with efficient and reliable serial communication capabilities.

Overall, the TL16C554AIFNR stands as a testament to Texas Instruments' commitment to providing high-quality, innovative solutions for the electronics industry. This product is not just a component; it's a gateway to seamless integration and communication within sophisticated electronic systems.

You May Also Be Interested in

Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $7.3955
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.7519 $55.5038
5+ $22.7708 $113.8540
7+ $22.0592 $154.4144
10+ $21.3476 $213.4760
13+ $20.6360 $268.2680
17+ $18.5012 $314.5204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 132 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess