EN
  • EN
  • DE

TL4050A10QDCKR

Part No TL4050A10QDCKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.1% SC70-5  /  Shunt Voltage Reference IC Fixed 10V V ±0.1% 15 mA SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Package Tape & Reel
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 10V
Current - Output 15 mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 150µVrms
Current - Cathode 110 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number TL4050
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-22782-1,TL4050A10QDCKRG4-ND,TL4050A10QDCKRG4,296-22782-6,296-22782-6-NDR,-296-22782-1-ND,296-22782-2,296-22782-2-NDR,2156-TL4050A10QDCKR,-TL4050A10QDCKRG4,-TL4050A10QDKRG4-NDR,TEXTISTL4050A10QDCKR,-TL4050A10QDCKR-NDR,-296-22782-1-NDR,296-22782-1-NDR,-TL4050A10QDCKRG4-NDR
Standard Package 3,000
Win Source Part Number 1099552-TL4050A10QDCKR
Ultra Librarian 3D Model Ultra Librarian TL4050A10QDCKR CAD Model

Description

Product Overview: Texas Instruments TL4050A10QDCKR Voltage Reference

The TL4050A10QDCKR from Texas Instruments is a high-precision voltage reference component designed to ensure stability and accuracy for various electronic applications. This advanced semiconductor device provides a fixed voltage output of 1.024V, which can be utilized as a reference in a wide array of analog and digital circuits, including data converters (ADCs and DACs), power supplies, and battery-operated devices.

With an impressive temperature coefficient of only 35 ppm/°C, the TL4050A10QDCKR maintains a consistent voltage output over a broad temperature range, making it an ideal choice for applications that require high precision under varying environmental conditions. This low drift feature is critical for maintaining the accuracy of sensitive electronic systems over time.

The device is offered in a compact 5-pin SC-70 package, which is suitable for space-constrained applications. Its small form factor allows it to be easily integrated into PCB designs without requiring substantial board space. This makes the TL4050A10QDCKR a versatile component for both portable devices and larger, stationary electronic systems.

Moreover, the TL4050A10QDCKR boasts a low output noise of only 60 µVrms, contributing to its high signal integrity and making it an excellent choice for precision measurement and instrumentation applications. The low noise characteristic is essential for systems where signal quality is paramount, and any interference can compromise the performance and accuracy of the circuit.

Another key feature of the TL4050A10QDCKR is its low quiescent current, which is particularly beneficial for battery-powered devices. By minimizing power consumption, this voltage reference helps extend the battery life of portable electronics, ensuring reliable operation over longer periods.

In summary, the Texas Instruments TL4050A10QDCKR is a robust, high-precision voltage reference that offers exceptional temperature stability, low noise, and minimal power consumption, all packaged within a tiny SC-70 footprint. It is an excellent choice for engineers and designers looking to enhance the performance of their electronic systems with a reliable and accurate voltage reference solution.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess