The TL750L08CDRG4 is a highly integrated voltage regulator from Texas Instruments, designed to deliver a fixed output of 8V with outstanding regulation characteristics. This low-dropout (LDO) regulator is capable of delivering a continuous output current of up to 150 mA, making it an excellent choice for sensitive analog circuits, microcontrollers, and other digital logic devices that require a stable power supply.
The TL750L08CDRG4 is enclosed in a compact 8-pin SOIC package, which is ideal for space-constrained applications. Its small form factor, combined with the low quiescent current, makes it suitable for battery-powered devices, portable electronics, and other applications where power efficiency is critical.
Key Features:
- Output Voltage: Fixed 8V output with high accuracy.
- Output Current: Capable of supplying up to 150 mA of continuous current.
- Low Dropout: Excellent performance with a low dropout voltage, ensuring efficiency even when the input voltage is close to the output voltage.
- Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, enhancing its reliability and longevity.
- Overcurrent Protection: Built-in current limiting and safe area protection features safeguard the regulator and the load from fault conditions.
- Low Quiescent Current: Minimal power consumption when in standby mode, which is ideal for battery-operated devices.
- Package: Available in a small-outline integrated circuit (SOIC) package, which is suitable for automated assembly processes.
The TL750L08CDRG4's performance is characterized by its low noise output, which is essential for maintaining signal integrity in noise-sensitive applications. It is designed to work with a variety of capacitive loads, offering stable operation with low equivalent series resistance (ESR) capacitors. This flexibility makes it a versatile choice for designers seeking a reliable power management solution.
With its robust design and comprehensive set of features, the TL750L08CDRG4 from Texas Instruments stands out as a high-quality component for a wide range of electronic devices, ensuring stable operation even under varying conditions.