EN
  • EN
  • DE

TLC2543Q1

Part No TLC2543Q1
Manufacturer Texas Instruments
Catalog Evaluation Boards - Expansion Boards
Description 12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268820-TLC2543Q1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC2543Q1 CAD Model

Description

The TLC2543Q1 from Texas Instruments is a highly integrated analog-to-digital converter (ADC) specifically designed for robust and high-precision applications in the automotive and industrial sectors. This device exemplifies the commitment of Texas Instruments to providing advanced technology solutions for complex electronic systems.

Key Features

  • 12-Bit Resolution: The TLC2543Q1 offers a 12-bit resolution, ensuring high-precision measurements for critical applications.
  • 11-Channel Multiplexer: With an 11-channel single-ended input, this ADC allows for multiple signal inputs, simplifying system design and reducing the need for additional components.
  • Serial Interface: The device includes a versatile serial interface compatible with SPI, QSPI, and MICROWIRE protocols, allowing for easy integration into a variety of system architectures.
  • Programmable Acquisition Time: Users can program the acquisition time to optimize the conversion process for different signal conditions.
  • Auto-Sequencing and Data Storage: The TLC2543Q1 features auto-sequencing of channel selection and has on-chip storage of the digital output, which enhances data throughput and management.
  • Extended Temperature Range: Designed to operate over an extended temperature range, this ADC is suitable for harsh environmental conditions often encountered in automotive and industrial applications.

Applications

The TLC2543Q1 is ideal for a variety of applications where accuracy and reliability are paramount. These include:

  • Automotive systems such as engine control units, ABS, and in-cabin sensors
  • Industrial automation and process control
  • Portable instrumentation and battery-operated equipment
  • Data acquisition systems

Quality and Reliability

As with all Texas Instruments products, the TLC2543Q1 is manufactured to the highest quality standards. It is designed to meet stringent automotive and industrial requirements, ensuring reliable performance in the most demanding situations.

For further information, datasheets, and support, visit the Texas Instruments official website.

You May Also Be Interested in

DFRobot
PIR (MOTION) SENSOR / AM412 Motion Sensor Gravity Platform Evaluation Expansion Board
Lowest to $9.0127
MikroElektronika
RF TXRX MODULE CELLULAR
Need more? Email Us
Infineon Technologies
Need more? Email Us
Rohm Semiconductor
SENSORSHIELD CARRIER BOARD / Multiple Sensor SensorShield Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
Lowest to $61.3992
Samsung
Need more? Email Us
MikroElektronika
ACCEL 12 CLICK
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.4578 $82.4578
2+ $79.8810 $159.7620
3+ $77.3042 $231.9126
4+ $74.7274 $298.9096
5+ $66.9970 $334.9850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess