EN
  • EN
  • DE

TLC3702CDRG4

Part No TLC3702CDRG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC MICROPWR COMP DUAL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, Push-Pull, TTL
Supply Voltage - Operating 3 V to 16 V
Voltage - Input Offset (Max) 5mV @ 10V
Current - Input Bias (Max) 5pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 50μA
CMRR, PSRR (Typ) 84dB CMRR
Propagation Delay (Max) 4.5μs
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1108321-TLC3702CDRG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian TLC3702CDRG4 CAD Model

Description

Overview of Texas Instruments TLC3702CDRG4

The TLC3702CDRG4 is a precision, dual comparator integrated circuit from Texas Instruments, renowned for its reliability and performance in various electronic applications. This device is designed to operate from a single or dual supply over a wide range of voltages, making it versatile for both industrial and consumer products.

Key Features

  • Supply Voltage Range: The TLC3702CDRG4 can function with a supply voltage range from 3 V to 16 V when operating from a single supply, and from ±1.5 V to ±8 V when using a dual supply configuration, providing flexibility for different system designs.
  • Low Power Consumption: With a typical quiescent current of 20 μA per channel, this comparator is an excellent choice for battery-powered and energy-efficient applications.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input source, which is beneficial for applications where input signal preservation is crucial.
  • Fast Response Time: The device features a typical response time of 1.3 μs, ensuring quick and accurate comparisons, which is critical for time-sensitive signal processing tasks.
  • Output Compatibility: The open-collector outputs of the TLC3702CDRG4 allow for wired-AND connections and are compatible with a variety of digital logic levels.
  • Temperature Range: It can operate over a wide temperature range from 0°C to 70°C, accommodating most environmental conditions encountered in commercial applications.

Applications

The TLC3702CDRG4 is well-suited for a range of applications, including:

  • Voltage monitoring and level detection in power management systems
  • Window comparators for signal processing
  • Limit comparators for control systems
  • Zero-crossing detectors in digital communication systems
  • Simple analog-to-digital converters

Package and Quality

Encased in an SOIC-8 package, the TLC3702CDRG4 offers a compact footprint for space-constrained applications. Texas Instruments ensures high manufacturing standards for this product, providing robust performance and quality assurance for designers and engineers.

Whether you're developing a sophisticated industrial control system or a simple consumer electronic device, the TLC3702CDRG4 from Texas Instruments is an excellent choice for reliable and efficient voltage comparison operations.

You May Also Be Interested in

Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8766 $52.5960
140+ $0.7193 $100.7020
220+ $0.6968 $153.2960
300+ $0.6744 $202.3200
385+ $0.6519 $250.9815
515+ $0.5844 $300.9660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,610 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess