EN
  • EN
  • DE
  • IT

TLC556CDR

Part No TLC556CDR
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC TIMER DUAL 2.1MHZ 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type 555 Type, Timer/Oscillator (Dual)
Frequency 2.1MHz
Supply Voltage - Operating 2 V to 18 V
Operating Supply Current 720μA
Temperature Range - Operating 0°C to 70°C
Case / Package 14-SOIC
Mounting Surface Mount
Win Source Part Number 032694-TLC556CDR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC556CDR CAD Model

Description

Texas Instruments TLC556CDR Dual Timer

The Texas Instruments TLC556CDR is a highly versatile dual timing device that can be used in a wide range of applications, from precision timing to sequential timing, and from pulse-width modulation to frequency division. This integrated circuit is a part of the 556 series of timers, which are essentially a dual version of the widely acclaimed 555 timer IC. The TLC556CDR offers two independent timing circuits in a single package, providing design flexibility and reducing the number of components required for complex timing configurations.

Designed with the needs of both industrial and consumer electronics in mind, the TLC556CDR operates over a voltage range of 2 V to 15 V and is characterized for operation from -40°C to 85°C. This makes it suitable for a variety of environments and ensures reliable performance under varying conditions. The device is available in a 14-pin SOIC package, which is compact and suitable for space-constrained applications.

One of the key features of the TLC556CDR is its low power consumption, which is significantly less than the NE556 version. This makes it an excellent choice for battery-powered applications where power efficiency is critical. Additionally, the TLC556CDR offers high output current capability, with the ability to source or sink up to 200 mA. This allows the device to drive loads directly without the need for additional buffer components.

The TLC556CDR provides two timing circuits that can be used in the monostable mode (one-shot pulse generation) or in the astable mode (free-running oscillation). These modes enable the device to generate accurate time delays, oscillations, and pulses that can be used in a plethora of applications such as timers, pulse generation, LED and lamp flashers, tone generation, logic clocks, and other timing-related functions.

For engineers and designers looking for a reliable and flexible timing solution, the Texas Instruments TLC556CDR offers a perfect blend of performance, power efficiency, and integration. Its dual-timer configuration, coupled with its robust operational parameters, ensures that it can meet the demands of a wide array of timing tasks in modern electronic designs.

You May Also Be Interested in

Linear Technology
IC OSC SILICON 4.194304MHZ 8MSOP
Lowest to $3.2470
Linear Technology
IC OSC SILICON PROG TSOT23-6
Lowest to $6.4058
Linear Technology
IC OSC SILICON 100MHZ TSOT23-5
Lowest to $12.1948
Linear Technology
IC OSC SILICON 80MHZ TSOT23-5
Need more? Email Us
Linear Technology
IC OSC SILICON 7.3728MHZ 8-DFN
Lowest to $3.1525
Linear Technology
Silicon Oscillator - 0.001MHz to 20MHz CMOS 5-Pin TSOT-23 T/R / IC OSC SILICON PROG TSOT23-5
Lowest to $8.0496
Linear Technology
IC OSC SILICON PROG 8-MSOP
Lowest to $8.9604
Analog Devices Inc.
IC OSC SILICON 8.192MHZ 8-MSOP
Need more? Email Us
Linear Technology
Spread Spectrum Silicon Oscillator - 0.005MHz to 20MHz CMOS 10-Pin MSOP T/R / IC OSC SILICON PROG 10MSOP
Lowest to $10.2632

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2942 $58.2390
110+ $1.0619 $116.8090
165+ $1.0287 $169.7355
225+ $0.9956 $224.0100
295+ $0.9623 $283.8785
390+ $0.8628 $336.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,970 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess