EN
  • EN
  • DE

TLC59108FIPWR

Part No TLC59108FIPWR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN 120MA 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Linear
Internal Switch(s) Yes
Number of Outputs 8
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 17V
Channel Output Current 120mA
Frequency 25MHz
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 136751-TLC59108FIPWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC59108FIPWR CAD Model

Description

Overview of Texas Instruments TLC59108FIPWR

The TLC59108FIPWR is a highly integrated LED driver IC from Texas Instruments designed to efficiently manage the lighting and brightness control in a wide array of applications. This device is part of the Texas Instruments' Power Management portfolio and is particularly well-suited for LED illumination solutions.

Key Features

  • Eight LED Driver Outputs: The TLC59108FIPWR features eight open-drain constant-current sink outputs that are capable of driving a wide range of LED loads. This makes it ideal for managing multiple LEDs with consistent brightness and improved power efficiency.
  • Programmable LED Current: Each LED output can be programmed to a desired current from 5 mA to 120 mA, which allows for precise control over the brightness of each connected LED. This flexibility is crucial for applications that require variable lighting conditions or power-saving modes.
  • I<sup>2C Interface: The device is equipped with an I<sup>2C-bus interface, which enables easy communication with microcontrollers or other I<sup>2C-compatible devices. This simplifies the integration of the TLC59108FIPWR into existing designs and allows for sophisticated control strategies.
  • Grouped Dimming and Gradation Control: With its built-in error detection and management capabilities, the TLC59108FIPWR offers advanced features such as grouped dimming and gradation control, enhancing the visual experience and reducing the likelihood of flickering or uneven lighting.
  • Thermal Shutdown Protection: To ensure the longevity of the device and connected LEDs, the TLC59108FIPWR includes an automatic thermal shutdown protection feature. This helps prevent damage due to overheating, thereby improving system reliability.
  • Power-Save Mode: The inclusion of a power-save mode allows the TLC59108FIPWR to reduce power consumption when not actively driving LEDs. This is particularly beneficial for battery-operated devices where power efficiency is critical.

Applications

The versatile nature of the TLC59108FIPWR makes it suitable for a variety of applications, including:

  • LED display backlighting
  • Keypad backlights for mobile devices
  • Automotive interior and exterior lighting
  • Industrial and commercial lighting systems
  • Home automation and smart lighting solutions

With its comprehensive set of features, the TLC59108FIPWR from Texas Instruments stands out as a robust and adaptable solution for LED driving requirements in modern electronic systems.

You May Also Be Interested in

Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5288 $53.5080
80+ $1.2544 $100.3520
125+ $1.2152 $151.9000
175+ $1.1760 $205.8000
220+ $1.1368 $250.0960
295+ $1.0192 $300.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess