EN
  • EN
  • DE

TLC5917IPWR

Part No TLC5917IPWR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 8
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 20V
Output Current per Channel 120mA
Frequency 30MHz
Applications Signage
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1269110-TLC5917IPWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TLC5917
Introduction Date January 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLC5917IPWR CAD Model

Description

Texas Instruments TLC5917IPWR LED Driver IC

The TLC5917IPWR from Texas Instruments is a highly efficient 8-bit constant current LED sink driver designed to enhance the visual performance of your lighting solutions. This integrated circuit (IC) is specifically engineered for driving light-emitting diodes (LEDs) with consistent brightness and extended life, making it an ideal choice for a wide range of applications including, but not limited to, LED displays, message boards, and backlighting systems.

Encased in a slim TSSOP-16 package, the TLC5917IPWR provides a compact footprint that is well-suited for space-constrained applications. It incorporates an array of features that ensure optimal performance and ease of use. With a constant current output range from 5mA to 120mA, this driver IC allows for precise control over the brightness of connected LEDs, thereby improving the overall uniformity of illumination.

The device boasts an integrated grayscale (GS) control, which enables it to support pulse width modulation (PWM) dimming. This feature allows users to adjust the light intensity without compromising color or creating flicker, providing smooth and stable dimming capabilities. Additionally, the TLC5917IPWR supports a wide supply voltage range from 3V to 5.5V, accommodating various power sources and ensuring compatibility with different system designs.

Safety is a key consideration in the design of the TLC5917IPWR, which includes thermal shutdown and open LED detection features. These protective mechanisms not only prevent damage to the IC but also ensure the longevity and reliability of the LEDs it drives. The thermal shutdown function automatically turns off the output drivers if the chip temperature exceeds safe operating limits, while the open LED detection alerts the system to any irregularities in the LED array.

For design flexibility, the TLC5917IPWR can be easily cascaded with additional drivers to expand the number of LEDs controlled in a system. Its serial interface allows for seamless communication between multiple devices, simplifying the process of constructing larger LED arrays without the need for complex wiring or additional components.

In summary, the TLC5917IPWR from Texas Instruments is a versatile and robust LED driver IC that offers consistent current control, advanced dimming features, and essential safety functions, making it a top choice for developers seeking to create high-quality, reliable LED-based systems.

You May Also Be Interested in

Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-TQFN-EP (4x4)
Lowest to $13.9086
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0530 $52.6500
120+ $0.8640 $103.6800
180+ $0.8370 $150.6600
250+ $0.8100 $202.5000
320+ $0.7830 $250.5600
430+ $0.7020 $301.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,590 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess