EN
  • EN
  • DE

TLC5943RHBT

Part No TLC5943RHBT
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 16-Channel, 16-Bit PWM LED Driver with 7-Bit Global Brightness Control
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 17V
Output Current per Channel 50mA
Frequency 30MHz
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 1269158-TLC5943RHBT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLC5943
Introduction Date November 16, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLC5943RHBT CAD Model

Description

Product Overview: Texas Instruments TLC5943RHBT

The Texas Instruments TLC5943RHBT is a highly versatile, 16-channel LED driver that provides an ideal solution for LED display applications. Designed to cater to a wide range of lighting requirements, this sophisticated IC is capable of delivering constant current sinking for precise LED brightness control, making it perfect for full-color LED displays, variable message signs, and other applications where high-quality, consistent lighting is paramount.

The TLC5943RHBT comes in a compact 32-pin VQFN package, which is designed to save space on the PCB while offering robust performance. Each of the 16 channels can sink up to 120 mA of constant current, and the output current can be adjusted through an external resistor, allowing for flexible adaptation to different LED requirements. This makes it possible to achieve a wide range of brightness levels and color mixing for sophisticated display designs.

One of the standout features of the TLC5943RHBT is its grayscale (GS) control, which is achieved through a 12-bit (4096 steps) PWM control per channel. This high-resolution control enables smooth and fine dimming capabilities, essential for creating nuanced lighting effects and reducing the visibility of color shifts at low brightness levels.

The device also supports a dot correction (DC) feature with a 6-bit (64 steps) adjustment for each channel, allowing users to compensate for variations in LED brightness and color to ensure uniformity across the display. This feature is particularly important for large panels where consistency in lighting is crucial for maintaining high visual quality.

For easy integration into complex systems, the TLC5943RHBT includes a serial interface for data input and a GS clock input for grayscale PWM control. The device can be easily cascaded with additional drivers to control more LEDs, making it scalable for large-scale applications.

With its thermal shutdown and LED open detection features, the TLC5943RHBT ensures safe operation by protecting against common fault conditions. These built-in protections help to prolong the lifespan of both the LED driver and the LEDs themselves, providing a reliable solution for long-term use.

In conclusion, the Texas Instruments TLC5943RHBT LED driver is a feature-rich, reliable, and scalable solution for anyone looking to create high-quality LED displays and lighting systems that require precise control and uniform output.

You May Also Be Interested in

Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5530 $55.5300
22+ $4.5563 $100.2386
34+ $4.4139 $150.0726
47+ $4.2715 $200.7605
61+ $4.1292 $251.8812
82+ $3.7020 $303.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess