EN
  • EN
  • DE

TLC7524CNSR

Part No TLC7524CNSR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 8-BIT MULTIPLYING DIGITAL-TO-ANALOG CONVERTERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 8
Number of D/A Converters 1
Settling Time 100ns
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Operating Supply Voltage 5V, 14.5 V ~ 15.5 V
Voltage - Supply, Digital 5V, 14.5 V ~ 15.5 V
INL/DNL (LSB) ±0.5 (Maximum), ±2.5 (Maximum)
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 16-SOIC (0.209", 5.30mm Width)
Manufacturer Package 16-SO
Win Source Part Number 1269196-TLC7524CNSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLC7524
Introduction Date February 19, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLC7524CNSR CAD Model

Description

Product Overview: TLC7524CNSR from Texas Instruments

The TLC7524CNSR is a precision digital-to-analog converter (DAC) from Texas Instruments, designed to meet the needs of a wide range of applications requiring a reliable and accurate conversion from digital data to an analog signal. This versatile 8-bit DAC is part of the TLC7524 series and comes in a compact, surface-mount package that is well-suited for space-constrained applications.

Key Features

  • Resolution: The device offers an 8-bit resolution, providing a fine level of detail in the analog output for applications that do not require extremely high precision.
  • Update Rate: With a fast settling time, the TLC7524CNSR can achieve update rates up to 1.1 MHz, making it suitable for high-speed applications such as video or RF signal processing.
  • Reference Voltage Flexibility: Users can choose an external reference voltage to set the full-scale output current, providing flexibility in setting the output range.
  • Low Power Consumption: The device operates with a low power consumption, making it ideal for battery-powered or energy-efficient systems.
  • Easy Interface: It features a simple, parallel input interface that allows for easy connection to microcontrollers or digital signal processors.

Applications

The TLC7524CNSR is suitable for a variety of applications, including:

  • Process control and automation
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Motor control
  • Audio applications

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TLC7524CNSR is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in even the most demanding conditions.

Package Information

The device is offered in a 14-pin SOP (Small Outline Package), making it easy to integrate into various PCB designs. Its surface-mount form factor allows for automated assembly processes, enhancing manufacturing efficiency and reducing overall production costs.

In summary, the TLC7524CNSR from Texas Instruments is a versatile and efficient 8-bit DAC that combines performance, flexibility, and reliability, making it a suitable choice for designers looking to implement precise analog output functionality in their digital systems.

You May Also Be Interested in

Texas Instruments
IC DAC 16BIT A-OUT 38TSSOP / 16 Bit Digital to Analog Converter 2 38-TSSOP
Lowest to $27.5005
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Analog Devices Inc.
IC DAC 14BIT W/BUFF 24-CDIP / Bit Digital to Analog Converter 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT SOT23-8 / 16 Bit Digital to Analog Converter 1 SOT-23-8
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT A-OUT 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT V-OUT SOT23-8 / 14 Bit Digital to Analog Converter 1 SOT-23-8
Lowest to $12.5133
Analog Devices Inc.
IC DAC 12BIT V-OUT 24CERDIP / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 16TSSOP / 12 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $11.7286
Analog Devices Inc.
IC DAC 12BIT MONO HS 24CERDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3719 $50.2314
15+ $6.8692 $103.0380
23+ $6.6546 $153.0558
32+ $6.4399 $206.0768
41+ $6.2252 $255.2332
54+ $5.5813 $301.3902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,807 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess