EN
  • EN
  • DE

TLC7733IPWLE

Part No TLC7733IPWLE
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
RoHS Compliant
Win Source Part Number 1099646-TLC7733IPWLE
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLC7733IPWLE CAD Model

Description

The Texas Instruments TLC7733IPWLE is a highly precise voltage supervisor designed to monitor supply voltages in microprocessor systems, ensuring proper system operation through voltage-level supervision. This integrated circuit helps to prevent system errors and malfunctions that can occur due to unpredictable voltage fluctuations, which are common in electronic systems.

Key Features

  • Supply Voltage Range: The device operates over a wide supply voltage range, accommodating various application needs.
  • Low Supply Current: It features a low supply current draw, making it suitable for power-sensitive applications.
  • Programmable Reset Delay: The reset delay time is programmable via an external capacitor, which allows designers to tailor the reset timing to specific system requirements.
  • High Threshold Accuracy: With a high threshold accuracy, the TLC7733IPWLE maintains reliable operation by ensuring voltage levels are precisely monitored.
  • Temperature Range: The device is operational over a wide temperature range, suitable for various environmental conditions.
  • Push-Pull RESET Output: The push-pull RESET output can directly interface with microprocessor units without the need for external components.

Applications

The TLC7733IPWLE is ideal for use in a variety of applications where accurate voltage monitoring is critical. These include:

  • Microprocessor or Microcontroller Systems
  • Portable/Battery-Powered Equipment
  • Intelligent Instruments
  • Industrial Control Systems
  • Automotive Systems

Product Quality and Reliability

As with all Texas Instruments products, the TLC7733IPWLE is manufactured to high standards of quality and reliability. Customers can trust in the robust performance of this voltage supervisor to maintain system integrity and prolong the life of their electronic products.

Easy Integration

With its small form factor and industry-standard packaging, the TLC7733IPWLE is easy to integrate into existing and new designs, minimizing design time and accelerating time-to-market for a wide range of electronic products.

Product Code: TLC7733IPWLE

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Kemet
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess