EN
  • EN
  • DE

TLE2027ACDR

Part No TLE2027ACDR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
RoHS Non-Compliant
Win Source Part Number 1099655-TLE2027ACDR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLE2027ACDR CAD Model

Description

The TLE2027ACDR is a high-performance, precision operational amplifier from Texas Instruments designed to address a wide range of applications requiring high accuracy and low noise. This op-amp is part of the TLE202x series, which is renowned for its improved performance over industry standards like the 741. It is particularly well-suited for high-fidelity and audio applications, as well as instrumentation and control systems.

Key Features

  • Low Offset Voltage: The TLE2027ACDR offers a very low input offset voltage, which minimizes errors in precision applications.
  • High Output Drive: Capable of delivering a high level of current to the load, this op-amp can drive capacitive loads with ease, making it versatile in a variety of circuits.
  • Low Noise: With its low-noise characteristics, it is an excellent choice for audio applications and other sensitive circuits where noise can be a critical factor.
  • High Gain Bandwidth Product: The device features a high gain bandwidth product, which enables it to maintain its performance over a wide range of frequencies.
  • Stable with High Capacitive Loads: The TLE2027ACDR remains stable even when driving high capacitive loads, which is important for maintaining signal fidelity.

Applications

  • Professional Audio Equipment
  • Precision Data Acquisition
  • Active Filters and Signal Conditioning
  • Test and Measurement Systems
  • Analog and Digital Control Systems

Product Specifications

The TLE2027ACDR is available in an 8-pin SOIC package, ensuring compatibility with standard surface-mount PCB designs. It operates over a wide supply voltage range and features a single supply operation, making it a flexible choice for both dual and single supply operations. The extended temperature range also makes it suitable for industrial applications.

For engineers and designers looking for an op-amp that delivers precision, low noise, and high performance, the TLE2027ACDR from Texas Instruments is an excellent choice that can meet the stringent requirements of a broad spectrum of applications.

You May Also Be Interested in

Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess