EN
  • EN
  • DE

TLV2374QDRQ1

Part No TLV2374QDRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 3MHZ RRO 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 2.1 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 1pA
Voltage - Input Offset 2mV
Operating Supply Current 750μA
Channel Output Current 16mA
Supply Voltage - Operating 2.7 V to 16 V, ±1.35 V to 8 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1109102-TLV2374QDRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV2374QDRQ1 CAD Model

Description

Overview of the Texas Instruments TLV2374QDRQ1

The Texas Instruments TLV2374QDRQ1 is a high-performance, low-voltage, rail-to-rail output operational amplifier that is specifically designed for automotive and industrial applications. This advanced op-amp is built to provide optimal performance in systems that require low power consumption and a wide bandwidth. With its robust design, the TLV2374QDRQ1 is an ideal choice for engineers looking to enhance the efficiency and reliability of their electronic designs.

Key Features

  • Rail-to-Rail Output: The TLV2374QDRQ1 can swing its output voltage close to the supply rails, maximizing the dynamic range in low-voltage applications.
  • Low Voltage Operation: It operates at a supply voltage range from 2.7V to 16V, which is suitable for battery-operated and portable devices.
  • Wide Bandwidth: With a bandwidth of 3 MHz, this op-amp can handle a wide range of frequencies, making it versatile for various signal processing tasks.
  • Low Quiescent Current: The device features a low quiescent current, which is essential for power-sensitive applications, ensuring minimal power consumption during operation.
  • Automotive Grade: As a Q1 device, the TLV2374QDRQ1 meets the stringent requirements for automotive applications, offering enhanced system reliability.
  • Extended Temperature Range: It is designed to operate over an extended temperature range, making it suitable for harsh environments.

Applications

The TLV2374QDRQ1 is well-suited for a variety of applications, including:

  • Automotive sensor signal conditioning
  • Electronic power steering
  • Battery management systems
  • Industrial process controls
  • Active filtering

Product Packaging

The op-amp is available in a small-outline package (SOP), which is ideal for space-constrained applications. The part number TLV2374QDRQ1 refers to the device being offered in a 14-pin SOIC package, ensuring ease of integration into various circuit designs.

In conclusion, the Texas Instruments TLV2374QDRQ1 operational amplifier stands out with its combination of low-power operation, wide bandwidth, and rail-to-rail output capability, making it a highly adaptable component for both automotive and industrial electronics.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8293 $53.9045
150+ $0.6805 $102.0750
230+ $0.6592 $151.6160
315+ $0.6380 $200.9700
410+ $0.6167 $252.8470
545+ $0.5529 $301.3305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess