TLV2472IP Operational Amplifier by Texas Instruments
The TLV2472IP is a state-of-the-art operational amplifier (op-amp) from the renowned semiconductor manufacturer, Texas Instruments. This advanced chip is part of the TLV247x family of low-power, rail-to-rail input/output operational amplifiers. It incorporates a unique blend of features that make it ideal for a broad range of applications, including battery-powered devices, audio processing, and active filtering.
Key Features
- High Drive Capability: The TLV2472IP can deliver a significant output current, which is perfect for driving heavy loads without compromising performance.
- Rail-to-Rail Input/Output: This feature allows the op-amp to operate effectively with input and output signals that extend to the power supply rails, maximizing the dynamic range in low voltage applications.
- Low Noise: With its low-noise specifications, the TLV2472IP ensures a clean and precise signal amplification, essential for high-fidelity audio applications and sensitive instrumentation.
- High-Speed Operation: The device boasts a swift slew rate and bandwidth, making it suitable for fast signal processing tasks.
- Low Quiescent Current: Its low power consumption is particularly advantageous for portable and battery-operated devices, as it helps to prolong battery life.
Product Specifications
| Parameter |
Value |
| Channels |
2 |
| Supply Voltage (VCC) |
2.7V to 6V |
| Slew Rate |
9 V/μs |
| Bandwidth |
2.8 MHz |
| Input Noise Voltage |
10 nV/√Hz |
| Operating Temperature Range |
-40°C to 85°C |
| Package/Case |
PDIP-8 |
Whether for professional or hobbyist electronic projects, the TLV2472IP from Texas Instruments stands out with its exceptional performance and versatility. Its robust design and comprehensive specifications ensure that it can meet the requirements of even the most demanding applications.