EN
  • EN
  • DE

TLV2774CD

Part No TLV2774CD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 4 CIRCUIT 14SOIC  /  CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Amplifier Type CMOS
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 10.5V/µs
Gain Bandwidth Product 5.1 MHz
Current - Input Bias 2 pA
Voltage - Input Offset 700 µV
Current - Supply 1mA (x4 Channels)
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number TLV2774
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names TEXTISTLV2774CD,296-1904-5,2156-TLV2774CD,296-1904
Standard Package 50
Win Source Part Number 1100149-TLV2774CD
Ultra Librarian 3D Model Ultra Librarian TLV2774CD CAD Model

Description

Overview of Texas Instruments TLV2774CD

The Texas Instruments TLV2774CD is a high-performance, low-power, rail-to-rail output operational amplifier. This quad operational amplifier is designed for a wide range of applications, from industrial to personal electronics, due to its versatile features and robust performance characteristics. The TLV2774CD is part of the TLV277x family, which is known for its high-speed operation and low-voltage single-supply operation.

Key Features

  • High Speed: With a 2.8 MHz bandwidth and a 10 V/μs slew rate, the TLV2774CD provides fast and accurate signal processing, making it suitable for high-speed amplifiers, filters, and other signal conditioning tasks.
  • Low Power Consumption: The device operates with a low quiescent current of 1.2 mA/channel, which is ideal for battery-powered and portable applications where power efficiency is critical.
  • Rail-to-Rail Output: The rail-to-rail output capability allows for maximum dynamic range, which is particularly useful when operating at low supply voltages.
  • Wide Supply Voltage Range: The TLV2774CD can operate from a single supply voltage ranging from 2.7V to 6V, or dual supplies of ±1.35V to ±3V, providing flexibility in various circuit configurations.
  • Input Offset Voltage: It features a typical input offset voltage of 500 μV, which is low enough for precision applications.

Applications

The TLV2774CD is suitable for a variety of applications including:

  • Active filters
  • ADC buffer amplifiers
  • Signal conditioning
  • Portable devices
  • Medical instrumentation
  • Audio processing
  • Driving ADCs

Package and Quality

The TLV2774CD comes in a standard 14-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT). This package is widely used and is compatible with most PCB (Printed Circuit Board) design standards. Texas Instruments ensures high-quality and reliability of their products, and the TLV2774CD is no exception. It is designed to meet the stringent requirements of industrial and commercial applications.

With its combination of speed, power efficiency, and versatile supply voltage range, the Texas Instruments TLV2774CD operational amplifier is an excellent choice for designers looking to optimize their analog circuits without compromising on performance or power consumption.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6155 $53.3085
17+ $6.2487 $106.2279
25+ $6.0534 $151.3350
35+ $5.8581 $205.0335
45+ $5.6629 $254.8305
60+ $5.0770 $304.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,218 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess