EN
  • EN
  • DE

TLV320AIC1110ZQERE1

Part No TLV320AIC1110ZQERE1
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0740+
Reference case QFN
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 716732-TLV320AIC1110ZQERE1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV320AIC1110ZQERE1 CAD Model

Description

The TLV320AIC1110ZQERE1 is a high-performance audio codec from Texas Instruments designed to provide a comprehensive audio solution for a wide range of applications. This integrated circuit is part of TI's esteemed TLV320 series, known for delivering exceptional audio quality with low power consumption.

Key Features

  • High-Quality Audio: With advanced conversion technology, the TLV320AIC1110ZQERE1 ensures high-quality sound reproduction, making it ideal for audio applications where clarity and fidelity are paramount.
  • Low Power Consumption: This codec is engineered for efficiency, offering a low-power solution that extends battery life in portable devices without compromising on performance.
  • Versatile Sampling Rates: It supports a wide range of audio sampling rates, allowing for flexible integration into various systems and ensuring compatibility with different audio standards.
  • Multiple Audio Interfaces: The device includes a variety of audio interfaces, making it easy to connect with other components in an audio system, such as digital signal processors (DSPs), microcontrollers, and other audio ICs.
  • Programmable Functions: Featuring programmable functions, the TLV320AIC1110ZQERE1 can be customized to meet the specific needs of the application it is used in, providing a tailored audio experience.

Applications

The TLV320AIC1110ZQERE1 is versatile enough to be used in a multitude of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Professional Audio Equipment
  • Home Audio Systems
  • Automotive Audio Systems

Technical Specifications

The TLV320AIC1110ZQERE1 boasts a range of technical specifications that highlight its capabilities:

  • Supply Voltage: 1.8V to 3.6V
  • Dynamic Range: High-quality SNR and THD performance
  • Audio Data Interface: I2S, LJ, RJ, DSP
  • Operating Temperature: -40°C to 85°C
  • Package: Compact 80-VFBGA

With its combination of high-quality audio, low power consumption, and flexible interfacing options, the TLV320AIC1110ZQERE1 from Texas Instruments stands out as a superior choice for designers looking to enhance their audio systems.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8932 $50.6796
8+ $13.8611 $110.8888
12+ $13.4280 $161.1360
16+ $12.9948 $207.9168
20+ $12.5617 $251.2340
27+ $11.2622 $304.0794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,545 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess