EN
  • EN
  • DE

TLV431BCDBVR

Part No TLV431BCDBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 6V
Output Current 15mA
Tolerance ±0.5%
Current - Cathode 100μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 033083-TLV431BCDBVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV431BCDBVR CAD Model

Description

The TLV431BCDBVR from Texas Instruments is a precision low-voltage shunt voltage reference that offers the ease of use and flexibility of an adjustable shunt regulator. Its output voltage can be set to any value between Vref (approximately 1.24 volts) and 6 volts with two external resistors. This device exhibits a low output voltage drift, ensuring that the voltage remains stable across a wide range of operating temperatures and conditions.

Key Features

  • Adjustable Output Voltage: Ranging from 1.24V to 6V, the output voltage can be finely tuned to meet specific application requirements with the use of external resistors.
  • Low Voltage Operation: The TLV431BCDBVR operates at a nominal 1.24V reference voltage, making it suitable for low-voltage applications.
  • High Accuracy: With a typical temperature drift of only 6ppm/°C and an initial accuracy of 0.5%, this device provides precise voltage regulation.
  • Low Dynamic Output Impedance: The output impedance is typically 0.22Ω, which contributes to stable load regulation characteristics.
  • Extended Temperature Range: Designed to operate over a wide temperature range, the TLV431BCDBVR is functional from -40°C to 85°C, accommodating various environmental conditions.

Applications

The TLV431BCDBVR is versatile and can be used in a plethora of applications, including but not limited to:

  • Adjustable Voltage and Current References
  • Portable and Battery-Powered Equipment
  • Power Supplies
  • Notebook/Desktop Computers
  • Data Processing Systems
  • Instrumentation and Control Systems

Package and Quality

This device is offered in a compact SOT-23-5 package, which is ideal for space-constrained applications. Additionally, the TLV431BCDBVR is part of Texas Instruments' commitment to high-quality and reliability, ensuring that it meets stringent industry standards for performance and durability.

For precise voltage regulation in a small footprint, the TLV431BCDBVR from Texas Instruments stands out as a robust and reliable solution for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4480 $51.5200
275+ $0.3676 $101.0900
425+ $0.3561 $151.3425
585+ $0.3446 $201.5910
755+ $0.3331 $251.4905
1,005+ $0.2987 $300.1935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess