EN
  • EN
  • DE

TLV431BQDBVRE4

Part No TLV431BQDBVRE4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 0.5% SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Shunt Voltage Reference IC Adjustable 1.24V 6 VV ±0.5% 15 mA SOT-23-5
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name TLV431
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900227-TLV431BQDBVRE4
Ultra Librarian 3D Model Ultra Librarian TLV431BQDBVRE4 CAD Model

Description

The TLV431BQDBVRE4 is a highly precision low-voltage shunt regulator from Texas Instruments that offers excellent stability and low dynamic impedance across a wide range of applications. Designed to be flexible, it can be used in numerous voltage regulation scenarios, including adjustable zener, voltage reference in precision applications, and as a standalone voltage regulator when paired with an external resistor.

Key Features

  • Adjustable Output Voltage: This device provides a voltage range from 1.24V to 16V, which can be set by two external resistors.
  • Low Output Noise: It is designed for applications requiring low output noise, which is critical for sensitive electronic devices.
  • High Accuracy: The TLV431BQDBVRE4 offers a reference voltage tolerance of ±0.5% at 25°C, ensuring precise voltage regulation.
  • Low Dynamic Output Impedance: Its dynamic output impedance is typically 0.22 ohms, providing stable output under varying load conditions.
  • Wide Operating Temperature Range: This component operates effectively across a broad temperature range from -40°C to 85°C, making it suitable for industrial applications.

Applications

  • Power Supplies
  • Portable Electronics
  • Notebook/Desktop Computers
  • Data Acquisition Systems
  • Instrumentation

Package and Quality

The TLV431BQDBVRE4 comes in a small-outline transistor (SOT-23-5) package, which is ideal for space-constrained applications. Texas Instruments ensures high standards of quality and reliability in their products, and this voltage regulator is no exception. It is designed to meet the rigorous demands of the most challenging electronic circuits.

With its combination of precision, flexibility, and reliability, the TLV431BQDBVRE4 from Texas Instruments stands out as an excellent choice for designers looking to incorporate a stable and adjustable voltage reference or regulator in their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9503 $52.2665
130+ $0.7798 $101.3740
200+ $0.7554 $151.0800
275+ $0.7310 $201.0250
355+ $0.7067 $250.8785
475+ $0.6336 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 132,993 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess