EN
  • EN
  • DE

TLV62569DRLR

Part No TLV62569DRLR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A SOT563-6 / 2-A High Efficiency Synchronous Buck Converter in SOT Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Voltage - Input (Min) 2.5V
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 0.6V
Maximum Output Voltage 5.5V
Current - Output 2A
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-563, SOT-666
Supplier Device Package SOT-563-6
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800504-TLV62569DRLR
Ultra Librarian 3D Model Ultra Librarian TLV62569DRLR CAD Model

Description

Introducing the TLV62569DRLR: A High-Efficiency Step-Down Converter from Texas Instruments

The TLV62569DRLR is a compact, high-efficiency, synchronous step-down converter brought to you by Texas Instruments, a leader in semiconductor solutions. This advanced power management integrated circuit (PMIC) is designed to meet the rigorous power supply requirements of modern portable and battery-powered applications. With its wide input voltage range and high output current capability, the TLV62569DRLR is an ideal choice for powering processors, microcontrollers, and other digital loads.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 2.5V to 5.5V, making it suitable for a variety of battery technologies and power sources.
  • High Output Current: It can deliver up to 2A of continuous output current, ensuring sufficient power for demanding applications.
  • High Efficiency: The TLV62569DRLR boasts a high efficiency of up to 95%, reducing power loss and improving battery life in portable applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to the input voltage, providing flexibility to power a wide range of devices.
  • Small Footprint: Housed in a small 6-pin SOT (R-PDSO-G6) package, it occupies minimal board space, which is crucial for space-constrained applications.
  • Advanced Protection Features: The device includes over-temperature protection, over-current protection, and an under-voltage lockout to ensure safe and reliable operation.

Applications

The versatility of the TLV62569DRLR makes it an excellent choice for a broad spectrum of applications, including:

  • Portable and Battery-Powered Equipment
  • Mobile Phones and Tablets
  • Wireless Communications Systems
  • Power Banks
  • IoT Devices
  • Wearable Technology

With its outstanding performance, the TLV62569DRLR from Texas Instruments is engineered to provide a reliable and efficient power solution. Its ease of integration, coupled with Texas Instruments' reputation for quality, makes it a smart choice for designers looking to enhance the performance and battery life of their next-generation electronic devices.

You May Also Be Interested in

STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Analog Devices Inc.
IC REG BCK BST PROG 200MA 16MSOP / Buck-Boost Switching Regulator IC Positive Programmable 2.5V 1 Output 200mA 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Need more? Email Us
Renesas Electronics America
IC REG BUCK ADJUSTABLE 3A 8DFN
Lowest to $1.5502
Analog Devices Inc.
IC REG BOOST 5V 1.5A 8DFN
Lowest to $5.6650
Maxim Integrated
36V 4A/5A/6A SYNC LOW IQ BUCK CO / Buck Switching Regulator IC Positive Programmable (Fixed) 0.8V (5V) 1 Output 4A 17-PowerWFQFN
Lowest to $4.9545
Microchip Technology
I2C CONFIGURABLE INTEGRATED POWE / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 6A 53-PowerBFQFN Module
Lowest to $4.8262
Monolithic Power Systems Inc.
IC REG BUCK ADJ 4A 20QFN / Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 4A 20-PowerVFQFN
Lowest to $10.3259
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.6238
Microchip Technology
IC REG BUCK ADJ 600MA 12MLF / Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.0953 $50.0325
1,280+ $0.0782 $100.0960
1,980+ $0.0758 $150.0840
2,730+ $0.0733 $200.1090
3,530+ $0.0709 $250.2770
4,725+ $0.0635 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 619,490 pieces
MOQ: 525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess