EN
  • EN
  • DE

TLV70236DSER

Part No TLV70236DSER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.6V 300MA 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 300mA 6-WSON (1.5x1.5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 6-WFDFN
Case / Package 6-WSON (1.5x1.5)
Family Name TLV70236
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-30244-1-ND, -HPA01119DSER-NDR, 296-TLV70236DSERCT, 296-30244-6, -TLV70236DSER-NDR, 296-30244-2-ND, -296-30244-1-ND, 296-TLV70236DSERDKR, -296-30244-1, 296-30244-6-ND, 296-30244-1, 296-30244-2, -HPA01119DSER, TLV70236DSER-ND, 296-TLV70236DSERTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900249-TLV70236DSER
Ultra Librarian 3D Model Ultra Librarian TLV70236DSER CAD Model

Description

Overview of Texas Instruments TLV70236DSER

The TLV70236DSER from Texas Instruments is a highly efficient low-dropout regulator (LDO) designed for applications that demand minimal power consumption and high output accuracy. This compact and reliable component is an ideal choice for powering sensitive analog and digital ICs in a variety of portable and battery-powered devices. Its small size and high efficiency make it perfect for space-constrained applications such as smartphones, tablets, and wearable technology.

Key Features

  • Output Voltage: The TLV70236DSER provides a fixed output voltage of 3.6V, which is suitable for a range of low-voltage electronics.
  • High Accuracy: This LDO offers excellent regulation with a low output voltage error, ensuring reliable performance for critical applications.
  • Low Dropout: It features a low dropout voltage, which enables the regulator to continue delivering a stable output even when the input voltage is close to the output voltage, maximizing battery life.
  • Current Rating: The device can supply up to 300 mA of output current, catering to moderate power requirements.
  • Power-Saving Mode: It includes a power-saving mode that reduces quiescent current, further extending battery life in portable applications.
  • Stable with Low ESR Capacitors: The LDO is stable with ceramic capacitors that have a low equivalent series resistance (ESR), which helps in reducing the overall solution size and cost.
  • Thermal Protection: The TLV70236DSER is equipped with thermal shutdown and overcurrent protection features to safeguard the device and the system under extreme conditions.
  • Package: It is available in a small 6-pin WSON package, making it suitable for compact PCB layouts.

Applications

The versatility of the TLV70236DSER allows it to be used in a broad range of applications. It is particularly well-suited for powering microcontrollers, low-power RF devices, and other sensitive components that require a stable power supply. Its low quiescent current and power-saving features make it an excellent choice for battery-powered equipment, including medical devices, fitness trackers, and smart sensors.

With its combination of high accuracy, low power consumption, and compact footprint, the TLV70236DSER from Texas Instruments is a robust power management solution that meets the needs of today's advanced electronic devices.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2507 $50.1400
490+ $0.2057 $100.7930
755+ $0.1993 $150.4715
1,040+ $0.1928 $200.5120
1,345+ $0.1864 $250.7080
1,800+ $0.1671 $300.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess