EN
  • EN
  • DE

TLV7256IDDURG4

Part No TLV7256IDDURG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR DUAL 8-VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, Push-Pull, TTL
Supply Voltage - Operating 1.8 V to 5 V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 4pA @ 5V
Current - Output (Typ) 35mA @ 5V
Current - Quiescent (Max) 70μA
CMRR, PSRR (Typ) 65dB CMRR
Propagation Delay (Max) 680ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1109742-TLV7256IDDURG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV7256IDDURG4 CAD Model

Description

Product Overview: TLV7256IDDURG4 from Texas Instruments

The TLV7256IDDURG4 is a high-performance, low-power operational amplifier (op-amp) manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This op-amp is part of the TLV7256 series, which is known for its precision and stability, making it an ideal choice for a wide range of applications, including industrial, automotive, and consumer electronics.

With its dual-channel configuration, the TLV7256IDDURG4 offers flexibility for various circuit designs. It operates at a supply voltage range from 2.7V to 5.5V, which allows it to be used in both 3V and 5V systems. The device features a low input bias current and low quiescent current, which are critical for battery-powered and energy-saving applications.

The TLV7256IDDURG4 boasts a rail-to-rail input/output (RRIO) capability, which enables the op-amp to operate with input signals that range from the power supply rails to the ground. This feature is particularly useful for maximizing the dynamic range in single-supply operations. Additionally, the op-amp has a high slew rate and gain bandwidth product (GBWP), ensuring fast response times and high-frequency performance.

Designed for robustness, the TLV7256IDDURG4 is specified for operation from -40°C to +125°C, making it suitable for harsh environments and demanding conditions. The device also comes in a small 8-pin SOIC package, which is ideal for space-constrained applications. The part number suffix "DDURG4" indicates the package type and the temperature grade, assuring the quality and reliability that engineers expect from Texas Instruments.

Overall, the TLV7256IDDURG4 is a versatile op-amp that delivers precision, low power consumption, and high performance. Whether it's used in sensor interfaces, active filters, or general-purpose amplification, this op-amp is designed to meet the rigorous demands of modern electronic circuits.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $7.0051
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
Micrel
Lowest to $0.2645
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
NEC
Lowest to $1.5246
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8469 $55.4070
70+ $1.5155 $106.0850
105+ $1.4681 $154.1505
145+ $1.4207 $206.0015
185+ $1.3734 $254.0790
245+ $1.2313 $301.6685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess