EN
  • EN
  • DE

TLV75201PDSQR

Part No TLV75201PDSQR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 1A 10WSON  /  Linear Voltage Regulator IC Positive Adjustable 2 Output 1A 10-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Output Configuration Positive
Output Type Adjustable
Number of Regulators 2
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 0.55V
Voltage - Output (Max) 5.5V
Voltage Dropout (Max) 1.05V @ 1A
Current - Output 1A
Current - Quiescent (Iq) 35 µA
PSRR 50dB ~ 30dB (1kHz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (2x2)
Base Product Number TLV752
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TLV75201PDSQRTR,296-TLV75201PDSQRDKR,296-TLV75201PDSQRCT
Standard Package 3,000
Win Source Part Number 1116712-TLV75201PDSQR
Ultra Librarian 3D Model Ultra Librarian TLV75201PDSQR CAD Model

Description

The TLV75201PDSQR is a state-of-the-art low-dropout (LDO) voltage regulator offered by Texas Instruments, designed for applications requiring a high degree of stability and reliability. This LDO regulator is capable of delivering up to 2A of continuous output current with an excellent transient response, making it ideal for powering sensitive analog and digital circuits.

Key Features

  • Output Voltage Range: The TLV75201PDSQR provides a wide output voltage range, which is adjustable to meet the requirements of various applications.
  • High Accuracy: It offers a high accuracy output voltage, ensuring that the powered device operates within its optimal voltage range.
  • Low Dropout: The low dropout feature allows the regulator to continue operating efficiently even when the input-to-output voltage differential is minimal, reducing power loss and improving system efficiency.
  • Thermal Protection: The device includes thermal shutdown protection, which safeguards the regulator and the system from damage due to excessive temperature rise.
  • Overcurrent Protection: Built-in overcurrent protection prevents damage to the regulator and the load in the event of a short circuit or an overload condition.
  • Stable with Low ESR Capacitors: The TLV75201PDSQR is stable with ceramic capacitors, which have a low equivalent series resistance (ESR), providing flexibility in the choice of output capacitors.

Applications

The TLV75201PDSQR is suitable for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Microprocessor/microcontroller power supplies
  • Power management for DSPs and FPGAs

Package and Availability

The device is available in a small, leaded surface-mount package, which is ideal for space-constrained applications. It is also RoHS compliant and is designed to meet the requirements of green electronics. The TLV75201PDSQR is part of Texas Instruments' extensive LDO portfolio and is available for order through their official channels and authorized distributors.

Conclusion

With its robust feature set, the TLV75201PDSQR from Texas Instruments represents a versatile power management solution that can cater to a wide array of applications requiring stable and efficient voltage regulation. Its combination of high output current capability, low dropout performance, and protection features makes it a reliable choice for designers looking to optimize their power supply designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3229 $50.0495
380+ $0.2649 $100.6620
585+ $0.2567 $150.1695
810+ $0.2484 $201.2040
1,045+ $0.2401 $250.9045
1,395+ $0.2153 $300.3435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,360 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess