EN
  • EN
  • DE

TLVH431BCDCKR

Part No TLVH431BCDCKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 18V
Output Current 70mA
Tolerance ±0.5%
Current - Cathode 100μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 1109804-TLVH431BCDCKR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLVH431BCDCKR CAD Model

Description

Overview of Texas Instruments TLVH431BCDCKR

The TLVH431BCDCKR from Texas Instruments is a low-voltage adjustable precision shunt regulator that offers excellent performance in a small package. This device is designed to maintain high stability and accuracy over a wide operating temperature range, making it suitable for various applications such as power supplies, battery chargers, and voltage monitoring systems.

Key Features

  • Adjustable Output Voltage: The TLVH431BCDCKR offers an output voltage range that is adjustable from Vref to 18 V with two external resistors.
  • Low Reference Voltage: It features a low reference voltage of 1.24 V, which contributes to its flexibility in various circuit designs.
  • High Accuracy: The device provides a typical temperature coefficient of 50 ppm/°C, ensuring precise voltage regulation over the entire operating temperature range.
  • Low Operational Current: With an operational current ranging from 70 µA to 100 mA, this shunt regulator is optimized for low-power operations.
  • Wide Operating Temperature Range: The TLVH431BCDCKR is functional over an industrial temperature range of -40°C to 125°C.
  • Surface-Mount Package: This regulator is available in a SC-70 (SOT-323) package, which is ideal for space-constrained applications.

Applications

The TLVH431BCDCKR is versatile, serving in multiple roles across various fields:

  • Adjustable voltage references in power supplies
  • Portable electronics and battery-powered devices
  • Motor control and driver circuits
  • Voltage monitoring and protection circuits
  • Consumer electronics
  • Telecommunications infrastructure

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the TLVH431BCDCKR is no exception. It is designed to meet the stringent requirements of industrial applications and undergoes rigorous testing to ensure its performance under various conditions. As a result, engineers and designers can trust this component to deliver consistent and reliable voltage regulation in their critical designs.

Conclusion

With its high accuracy, low power consumption, and small footprint, the TLVH431BCDCKR adjustable shunt regulator is an excellent choice for any application requiring a reliable and precise voltage reference. Its ability to operate over a wide temperature range and current conditions makes it a versatile component for a broad range of electronic devices and systems.

You May Also Be Interested in

Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2408 $51.5384
55+ $1.8386 $101.1230
85+ $1.7811 $151.3935
117+ $1.7237 $201.6729
151+ $1.6662 $251.5962
201+ $1.4939 $300.2739
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,950 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess