EN
  • EN
  • DE

TM4C1230D5PMIR

Part No TM4C1230D5PMIR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M4F
Part Core Size 32-Bit
Speed(Frequency) 80MHz
Number of I/O 49
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Data RAM Size 24K x 8
Supply Voltage - Operating 1.08 V to 3.63 V
Data Converters A/D 12x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 1109877-TM4C1230D5PMIR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TM4C1230D5PMIR CAD Model

Description

Product Overview: TM4C1230D5PMIR Microcontroller

The TM4C1230D5PMIR is a high-performance ARM Cortex-M4F based microcontroller from Texas Instruments designed for a broad range of applications. It is part of the TM4C series, known for its robustness, connectivity features, and advanced integration. This microcontroller is particularly suitable for industrial control, automotive and home automation, and various embedded systems that require efficient data processing and high-speed connectivity.

Key Features

  • Core: The TM4C1230D5PMIR is equipped with a 32-bit ARM Cortex-M4F core that operates at up to 80 MHz, providing ample computational power for complex tasks. The floating-point unit (FPU) enables efficient processing for control algorithms and math-intensive operations.
  • Memory: It includes 256KB of Flash memory for reliable storage of application code and 32KB of SRAM for runtime data handling, ensuring smooth performance in multitasking environments.
  • Connectivity: The device boasts a variety of communication interfaces such as USB 2.0, I2C, SPI, and UARTs, facilitating versatile peripheral connections and enabling easy integration into different system designs.
  • Timers and PWM: It comes with a rich set of timers, including general-purpose, wide 32/64-bit timers, and PWM modules for precise timing and control applications.
  • Analog Integration: The microcontroller features a 12-bit ADC with a sample rate of 1 MSPS, analog comparators, and a temperature sensor, providing excellent support for analog interfacing and monitoring tasks.
  • Advanced Peripherals: Additional peripherals such as watchdog timers, DMA, and an internal oscillator enhance its functionality for a wide range of applications.
  • Package: The TM4C1230D5PMIR is available in a compact 64-pin LQFP package, ideal for space-constrained applications.

Applications

With its robust set of features and high-speed processing capabilities, the TM4C1230D5PMIR is well-suited for a variety of applications, including:

  • Industrial automation and control systems
  • Automotive electronics and diagnostics
  • Home automation and smart appliances
  • Embedded systems requiring real-time control
  • Internet of Things (IoT) devices

The TM4C1230D5PMIR microcontroller by Texas Instruments is a versatile and powerful component that can elevate the performance and capabilities of a wide range of electronic products and systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2303 $56.1515
11+ $9.2146 $101.3606
17+ $8.9266 $151.7522
24+ $8.6387 $207.3288
30+ $8.3507 $250.5210
41+ $7.4869 $306.9629
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess