EN
  • EN
  • DE

TM4C123GH6PMT7R

Part No TM4C123GH6PMT7R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M4F
Part Core Size 32-Bit
Speed(Frequency) 80MHz
Number of I/O 43
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Data RAM Size 32K x 8
Supply Voltage - Operating 1.08 V to 3.63 V
Data Converters A/D 12x12b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 1109941-TM4C123GH6PMT7R
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian TM4C123GH6PMT7R CAD Model

Description

Product Overview: TM4C123GH6PMT7R from Texas Instruments

The TM4C123GH6PMT7R microcontroller is a high-performance ARM Cortex-M4F based processing unit designed by Texas Instruments. This microcontroller is a part of TI's Tiva™ C Series, which is renowned for its robust capabilities in controlling operations within the embedded systems domain. The TM4C123GH6PMT7R is specifically engineered to cater to the needs of real-time control applications and is widely used in industrial control, automotive systems, home appliances, and portable electronics.

Key Features:

  • Core: The core of TM4C123GH6PMT7R operates at a frequency of up to 80 MHz and incorporates a floating-point unit (FPU) which facilitates efficient computation and processing of floating-point operations, a feature that is particularly beneficial in digital signal control applications.
  • Memory: It comes with a generous memory capacity that includes 256KB of Flash memory for program storage and 32KB of SRAM for data, which ensures smooth and efficient operation even in complex applications.
  • I/O and Peripherals: The device boasts an array of communication interfaces such as I2C, SPI, UARTs, and USB, along with a host of other peripherals like PWM outputs, analog-to-digital converters (ADCs), and timers that expand its versatility in various applications.
  • Advanced Hibernation Module: An advanced hibernation module is integrated into the microcontroller to provide efficient power management, allowing the device to conserve power during idle periods.
  • Robust Security Features: It includes security features such as hardware encryption and a random number generator to ensure secure data communication, which is critical in today's connected world.
  • Quality and Reliability: As with all Texas Instruments products, the TM4C123GH6PMT7R is manufactured to high standards, ensuring high quality and reliability for applications that require long-term operation.

Applications:

With its powerful features, the TM4C123GH6PMT7R is an ideal choice for a wide range of applications including but not limited to:

  • Industrial automation and control systems
  • Automotive engine and body control
  • Home automation and smart appliances
  • Portable instrumentation and consumer electronics
  • Medical devices and healthcare systems

In summary, the TM4C123GH6PMT7R from Texas Instruments is a versatile and efficient microcontroller that provides a perfect solution for developers looking to integrate advanced control features into their products with minimal power consumption and maximum security.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5310 $58.5930
7+ $16.0255 $112.1785
10+ $15.5247 $155.2470
14+ $15.0239 $210.3346
18+ $14.5231 $261.4158
24+ $13.0207 $312.4968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess