EN
  • EN
  • DE

TMP1075NDRLT

Part No TMP1075NDRLT
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description IC TEMPERATURE SENSOR WITH PE / Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-563
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Package Tape & Reel
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type 2-Wire Serial, I2C/SMBUS
Voltage - Supply 1.62V ~ 3.6V
Resolution 12 b
Features Shutdown Mode, One-Shot
Accuracy - Highest (Lowest) ±1°C (±2°C)
Test Condition -10°C ~ 60°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SOT-563, SOT-666
Supplier Device Package SOT-563
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMP1075NDRLTDKR,296-TMP1075NDRLTCT,296-TMP1075NDRLTTR
Standard Package 250
Win Source Part Number 961310-TMP1075NDRLT
Ultra Librarian 3D Model Ultra Librarian TMP1075NDRLT CAD Model

Description

Product Overview: Texas Instruments TMP1075NDRLT

The Texas Instruments TMP1075NDRLT is a high-precision temperature sensor that offers an ideal solution for various applications requiring accurate temperature monitoring. This device is part of Texas Instruments' TMP1075 series, which is known for its low power consumption and high accuracy.

Key Features

  • Accuracy: The TMP1075NDRLT provides a high accuracy of ±1°C over a wide temperature range, ensuring reliable temperature readings for critical applications.
  • Temperature Range: It operates over a broad temperature range of -40°C to +125°C, making it suitable for a diverse set of environments, from industrial to consumer electronics.
  • Interface: The sensor communicates via a two-wire, I2C-compatible serial interface, which simplifies integration into existing systems and supports multiple device connections on the same bus.
  • Low Power: Designed with power efficiency in mind, the TMP1075NDRLT is ideal for battery-powered and energy-sensitive applications.
  • Programmable Resolution: It offers programmable resolution from 9 to 12 bits, allowing users to optimize the trade-off between resolution and conversion time.
  • Small Package: The device is available in a compact, 6-pin SOT-23 package, which is advantageous for space-constrained applications.

Applications

The TMP1075NDRLT is versatile and can be used in a variety of applications, including:

  • Environmental monitoring and HVAC systems
  • Data center and server room temperature monitoring
  • Portable and wearable devices
  • Industrial equipment monitoring
  • Consumer electronics
  • Medical and healthcare devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the TMP1075NDRLT is no exception. This temperature sensor is built to meet high standards of performance and reliability, ensuring that it can withstand the demands of both commercial and industrial environments. Whether you are developing smart home devices or monitoring critical industrial processes, the TMP1075NDRLT from Texas Instruments provides the accuracy and durability you need.

You May Also Be Interested in

Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm™ Technology | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $2.8299
ON Semiconductor
Dual Channel Temperature Sensor and Overtemperature Alarm | SENSOR DIGITAL 0C-127C 10MSOP
Lowest to $3.2640
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $5.9335
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 16SOIC
Lowest to $27.0833
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $4.7972
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO46-3
Lowest to $16.1184
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Need more? Email Us
Texas Instruments
LM35 Precision Centigrade Temperature Sensors
Lowest to $43.2010
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23
Lowest to $8.7314

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4009 $50.1125
270+ $0.3756 $101.4120
415+ $0.3629 $150.6035
595+ $0.3375 $200.8125
770+ $0.3248 $250.0960
965+ $0.3121 $301.1765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,540 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess