EN
  • EN
  • DE

TMP411BDRG4

Part No TMP411BDRG4
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description ±1°C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1270811-TMP411BDRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP411BDRG4 CAD Model

Description

The TMP411BDRG4 is a high-precision temperature monitoring device designed and manufactured by Texas Instruments. It is a remote and local temperature sensor monitor with an SMBus serial interface, which facilitates easy integration into a variety of systems, particularly those requiring precise temperature data acquisition such as industrial, computing, and telecommunications equipment.

Key Features

  • Temperature Measurement: The TMP411BDRG4 is capable of measuring temperature from two sources: it has a built-in local sensor and can connect to an external diode-connected transistor for remote sensing.
  • Accuracy: It offers impressive accuracy levels, with the local sensor providing ±1°C accuracy in the range of -40°C to 125°C and the remote sensor offering ±1°C accuracy from 0°C to 125°C.
  • Programmable Resolution: The device allows users to program the resolution of the temperature readings for both the local and remote sensors, with options of 9 to 12 bits, offering flexibility in balancing the resolution with conversion time.
  • Alert Function: The TMP411BDRG4 includes an ALERT output that can be programmed to activate at certain temperature thresholds, providing an immediate warning for systems to take preventative actions against overheating.
  • Interface: Communication is handled through a two-wire SMBus serial interface, which is compatible with standard I2C interfaces, allowing for straightforward integration into existing bus systems.
  • Supply Voltage: It operates over a supply voltage range of 3.0V to 3.6V, making it suitable for use in low-voltage applications.

Applications

The TMP411BDRG4 is versatile and can be used across various applications. It is particularly useful in:

  • Server and Telecom Infrastructure
  • Environmental Monitoring and HVAC Systems
  • Industrial Controls and Robotics
  • Computer Peripheral Thermal Protection
  • Electronic Test Equipment

With its advanced features and reliable performance, the TMP411BDRG4 from Texas Instruments stands out as a superior choice for designers and engineers looking for a high-precision temperature monitoring solution.

You May Also Be Interested in

Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5023 $52.5805
85+ $1.2327 $104.7795
130+ $1.1942 $155.2460
175+ $1.1557 $202.2475
225+ $1.1171 $251.3475
300+ $1.0016 $300.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,612 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess