EN
  • EN
  • DE

TMS27PC512-15FML

Part No TMS27PC512-15FML
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description TMS27PC512 65536 BY 8-BIT PROGRAMMABLE READ-ONLY MEMORIES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1270979-TMS27PC512-15FML
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS27PC512-15FML CAD Model

Description

The TMS27PC512-15FML is a high-performance, 512-Kilobit Programmable Read-Only Memory (PROM) chip designed and manufactured by the renowned semiconductor company, Texas Instruments. This integrated circuit embodies the perfect blend of advanced technology and reliable performance, making it an essential component in a wide array of electronic systems.

Key Features:

  • Memory Size: 512 Kbits, providing ample space for firmware or application code storage.
  • Access Time: 150 ns, allowing for rapid data retrieval, which is critical for high-speed applications.
  • Single +5V Power Supply: This simplifies the power design of the system, as only a single voltage is required for operation.
  • Temperature Range: The device operates within an industrial temperature range, making it suitable for use in environments with extreme conditions.
  • Package Type: The TMS27PC512-15FML comes in a 28-pin, 600-mil width, plastic DIP (Dual In-line Package), which is widely used and easy to handle in production environments.

Applications:

With its robust feature set, the TMS27PC512-15FML is ideal for use in a variety of applications, including:

  • Embedded systems
  • Microcontroller-based applications
  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the TMS27PC512-15FML is no exception. Each chip is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected from Texas Instruments products. Customers can trust in the reliability and longevity of this PROM chip for their critical applications.

Support and Resources:

For engineers and designers, Texas Instruments provides extensive support and resources, including datasheets, technical documentation, application notes, and customer support, to facilitate the integration of the TMS27PC512-15FML into their projects.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Panasonic
Lowest to $26.8133
Linear Technology
Lowest to $9.1303
Atmel
Lowest to $8.5447
Spansion
Need more? Email Us
Texas Instruments
Need more? Email Us
Qualcomm
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6339 $58.1695
11+ $9.5458 $105.0038
17+ $9.2475 $157.2075
23+ $8.9492 $205.8316
29+ $8.6509 $250.8761
39+ $7.7560 $302.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess