EN
  • EN
  • DE
  • IT

TMS320C6411AZLZ

Part No TMS320C6411AZLZ
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 532-BGA / DSP Fixed-Point 32bit 300MHz 2400MIPS 532-Pin FCBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C6410/12/13/18
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP, PCI
Clock Rate 300MHz
Non-Volatile Memory External
On-Chip RAM 288kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 532-BFBGA, FCBGA
Manufacturer Package 532-FCBGA (23x23)
Win Source Part Number 797305-TMS320C6411AZLZ
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6411
Introduction Date August 24, 2004
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6411AZLZ CAD Model

Description

The Texas Instruments TMS320C6411AZLZ is a high-performance digital signal processor (DSP) that is part of the TMS320C64x series. This DSP is designed for applications that demand efficient, high-speed digital signal processing capabilities such as telecommunications, audio and video processing, industrial control, and biomedical systems.

Key Features:

  • Clock Speed: The TMS320C6411AZLZ operates at a clock speed of up to 600 MHz, providing the computational power needed for complex signal processing tasks.
  • Architecture: It features a fixed-point, very-long-instruction-word (VLIW) architecture that allows multiple operations to be executed in parallel, increasing overall system throughput.
  • Performance: With a performance of up to 4800 MIPS (Million Instructions Per Second), this DSP can handle multiple high-speed signal processing operations simultaneously.
  • Memory: It includes integrated memory controllers for direct access to external memory, supporting both synchronous and asynchronous memories.
  • Cache Memory: The device comes with a 64KB Level 1 Program Cache and a 64KB Level 1 Data Cache, as well as a 256KB Level 2 unified mapped RAM/cache, to enhance data processing speeds.
  • Interfaces: The TMS320C6411AZLZ offers a host of peripherals and interfaces, including a high-performance DMA controller, timers, and serial ports for flexible connectivity.
  • Power Management: It also features advanced power management techniques, which help in reducing power consumption during idle or low processing periods.

Applications:

The versatility of the TMS320C6411AZLZ makes it suitable for a wide range of applications. It excels in areas such as:

  • Wireless and wired communications infrastructure
  • Audio and video encoding and decoding
  • Medical imaging systems
  • Industrial control systems
  • Instrumentation and test equipment

With its robust set of features and capabilities, the Texas Instruments TMS320C6411AZLZ DSP is an ideal solution for designers looking to push the boundaries of digital signal processing and achieve new levels of performance in their applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
ADSP-SC584W REV 1.2
Need more? Email Us
Analog Devices Inc.
ADSP-21584 450 MHZ PROCESSOR
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
AUDIO PROCESSOR SYMPH 144-LQFP
Need more? Email Us
Texas Instruments
GALILEO FLIPCHIP
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $497.2968
Analog Devices Inc.
ARM 2X3MB SHARC SINGLEDDR LPC PK
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $151.5790 $151.5790
2+ $146.5264 $293.0528
3+ $131.3685 $394.1055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess