EN
  • EN
  • DE
  • IT

TMS320C6415TBCLZ1

Part No TMS320C6415TBCLZ1
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 562FCCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C6414T/15T/16T
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP, PCI, UTOPIA
Clock Rate 1GHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 532-BFBGA, FCCSP
Manufacturer Package 532-FC/CSP (23x23)
Win Source Part Number 797316-TMS320C6415TBCLZ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6415TBCLZ1 CAD Model

Description

The TMS320C6415TBCLZ1 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional processing power and efficiency. This DSP is part of the TMS320C64x series, which is well-known for its use in a wide range of applications, including telecommunications, audio processing, industrial control systems, and more.

Key Features:

  • High-Speed Performance: The TMS320C6415 is designed to handle complex algorithms and high-speed data processing, making it ideal for applications that require intense computational capabilities.
  • Advanced Architecture: It features a VelociTI.2 advanced very-long-instruction-word (VLIW) architecture, which allows multiple operations to be executed simultaneously, significantly boosting the performance.
  • Large On-Chip Memory: The device comes equipped with a large on-chip memory, including a 1MB Level 2 cache that can be configured as mapped RAM, cache, or a combination of both.
  • Efficient Power Management: The TMS320C6415TBCLZ1 includes power management techniques that help to reduce power consumption, making it suitable for portable and power-sensitive applications.

Technical Specifications:

  • Clock Speed: Up to 720 MHz
  • 16-bit Fixed-Point Performance: Up to 5760 MIPS (Million Instructions Per Second)
  • 32-Bit Fixed or Floating-Point Performance
  • Instruction Set: TMS320C64x
  • Integrated Peripherals: DDR Memory Interface, Viterbi Coprocessor, Turbo Decoder Coprocessor

Applications:

The TMS320C6415TBCLZ1 DSP is versatile and can be used in various applications such as:

  • Wireless Infrastructure (Base Stations, Networking)
  • Medical Imaging
  • Audio and Voice Processing
  • Industrial Control and Automation
  • Defense and Aerospace Systems

With its robust set of features and capabilities, the TMS320C6415TBCLZ1 is an excellent choice for developers and engineers looking for a DSP that can deliver top-notch performance and reliability for their demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $444.0150
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
ADSP-21573, 500MHZ
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 361NFBGA
Lowest to $89.3206
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Texas Instruments
GALILEO FLIPCHIP
Need more? Email Us
Analog Devices Inc.
ADSP-SC584W REV 1.2
Need more? Email Us
Analog Devices Inc.
ADSP-21584 450 MHZ PROCESSOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess