EN
  • EN
  • DE
  • IT

TMS320C6415TBGLZ1

Part No TMS320C6415TBGLZ1
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FIXED-POINT DIGITAL SIGNAL PROCESSORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C6414T/15T/16T
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP, PCI, UTOPIA
Clock Rate 1GHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 532-BFBGA, FCBGA
Manufacturer Package 532-FCBGA (23x23)
Win Source Part Number 1271086-TMS320C6415TBGLZ1
Manufacturer Homepage www.ti.com
Family Name TMS320C6415T
Introduction Date October 01, 2000
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320C6415TBGLZ1 CAD Model

Description

The TMS320C6415TBGLZ1 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its efficient processing capabilities and robust architecture. This DSP is part of the TMS320C64x series, which is designed to meet the intense processing demands of modern telecommunications, audio, industrial, and multimedia applications.

Key Features:

  • High-Performance Processing: With a core frequency of up to 1 GHz, the TMS320C6415 is capable of executing up to 8000 MIPS (Million Instructions Per Second), making it one of the fastest DSPs in its class.
  • Advanced Very-Long-Instruction-Word (VLIW) Architecture: This architecture allows the processor to execute multiple instructions in parallel, significantly improving performance for complex signal processing tasks.
  • Large On-Chip Memory: The device includes a 1MB Level 2 (L2) cache that can be configured as mapped RAM, cache, or a combination of both, providing flexibility and speed in data management.
  • Edma Controller: Enhanced Direct Memory Access (EDMA) controller facilitates high-speed data transfers without burdening the CPU, ensuring efficient system performance.
  • Peripheral Integration: The DSP comes with a variety of integrated peripherals, including a multichannel buffered serial port (McBSP), a high-speed peripheral interface (HPI), and a 10/100 Mb/s Ethernet MAC, providing versatile connectivity options.

Applications:

  • Telecommunications infrastructure
  • Professional audio equipment
  • Industrial control systems
  • Medical imaging devices
  • Digital media and streaming

The TMS320C6415TBGLZ1 is available in a 548-pin Ball Grid Array (BGA) package, ensuring compact and reliable integration into a wide range of electronic systems. With its advanced instruction set, high-speed performance, and integrated peripherals, this DSP is an ideal solution for developers looking to create sophisticated and efficient products in their respective fields.

You May Also Be Interested in

Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
32BIT SIGMADSP AUDIO 16K/48K /
Lowest to $23.0227
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144LQFP
Need more? Email Us
Analog Devices Inc.
ADSP-21573, 500MHZ
Need more? Email Us
Texas Instruments
DM505LRBABFR
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
ADSP-21584 450 MHZ PROCESSOR
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $497.2968

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $121.1791 $121.1791
2+ $117.2700 $234.5400
3+ $113.3611 $340.0833
4+ $101.6341 $406.5364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess