EN
  • EN
  • DE

TMS320C6416TBCLZ1

Part No TMS320C6416TBCLZ1
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 532FCCSP / DSP Fixed-Point 32bit 1GHz 8000MIPS 532-Pin FC/CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C6414T/15T/16T
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP, PCI, UTOPIA
Clock Rate 1GHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 532-BFBGA, FCCSP
Manufacturer Package 532-FC/CSP (23x23)
Win Source Part Number 797320-TMS320C6416TBCLZ1
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6416T
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6416TBCLZ1 CAD Model

Description

The TMS320C6416TBCLZ1 is a high-performance digital signal processor (DSP) from Texas Instruments, part of the TMS320C6000 DSP platform. This powerful processor is designed to handle a variety of demanding applications, including telecommunications, industrial control, audio processing, and image/video processing. Its advanced architecture and high level of integration make it a popular choice for developers looking to optimize system performance and reduce time-to-market.

At the heart of the TMS320C6416TBCLZ1 is a fixed-point, 1GHz DSP core that delivers up to 8000 MIPS (Million Instructions Per Second). This incredible processing power is supported by a large on-chip memory, including 1MB of Level 2 (L2) cache, which can be configured as mapped RAM or cache, providing flexibility and fast access to critical data. The device also features 64KB of Level 1 (L1) program cache and 64KB of L1 data cache, further enhancing its performance capabilities.

Connectivity and data throughput are key aspects of this DSP's design. It includes a high-bandwidth Viterbi coprocessor, Turbo Decoder coprocessor, and multiple enhanced Direct-Memory-Access (EDMA) channels that facilitate rapid data movement without burdening the CPU. This allows for efficient handling of complex algorithms and data-intensive tasks.

The TMS320C6416TBCLZ1 also offers a comprehensive set of peripherals, including multiple serial ports, timers, and GPIOs, which can be used to interface with a variety of external devices and systems. Its flexible external memory interface supports SDRAM, SRAM, Flash, and other types of memory, providing designers with options to meet their system requirements.

Texas Instruments provides robust software and hardware support for the TMS320C6416TBCLZ1, including development tools, reference designs, and a wide range of documentation. This ecosystem helps developers to quickly begin developing applications and to maximize the capabilities of the DSP.

In summary, the TMS320C6416TBCLZ1 offers a blend of high-speed processing, large internal memory, and extensive peripheral support, making it an ideal solution for engineers and developers requiring a reliable and powerful DSP for their advanced digital processing needs.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $335.7522 $335.7522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess