EN
  • EN
  • DE

TMS320F2806PZQ

Part No TMS320F2806PZQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 100LQFP / DSP Floating-Point 32bit 100MHz 100-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, C2000 C28x Fixed-Point
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 100MHz
Connectivity CAN, I2C, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 35
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 10K x 16
Supply Voltage 1.71 V ~ 1.89 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 797523-TMS320F2806PZQ
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F2806
Introduction Date December 12, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F2806PZQ CAD Model

Description

The TMS320F2806PZQ is a high-performance, 32-bit microcontroller from Texas Instruments, specifically designed for industrial applications requiring sophisticated control algorithms and high-speed signal processing capabilities. As part of the TMS320F280xx series, this microcontroller is built upon the C2000™ platform, which is renowned for its efficient performance in digital real-time control systems.

Key Features

  • Advanced Digital Signal Processing: Equipped with a 32-bit CPU running at a frequency of up to 100 MHz, the TMS320F2806PZQ offers fast and efficient processing suitable for complex algorithms.
  • Enhanced Control Peripherals: The device includes a variety of peripherals tailored for control applications, such as PWM outputs, high-resolution capture inputs, and analog-to-digital converters (ADCs).
  • Robust Connectivity: With multiple serial communication interfaces like UART, SPI, I2C, and CAN, the microcontroller ensures versatile connectivity options for various industrial communication protocols.
  • Integrated Flash Memory: The on-chip flash memory allows for reliable storage of the application code, while the RAM provides ample space for data processing.

Applications

The versatility of the TMS320F2806PZQ makes it ideal for a wide range of applications, including:

  • Motion Control: Servo drives, stepper motors, and robotics.
  • Renewable Energy Systems: Solar inverters, wind turbine controllers.
  • Power Supplies: Uninterruptible power supplies (UPS), DC to AC converters.
  • Automotive Control Systems: Engine management, transmission control.

Design Support

Texas Instruments provides comprehensive design support for the TMS320F2806PZQ, including development tools, software libraries, and reference designs to help accelerate the design process and reduce time to market. Technical documentation, application notes, and user guides are also available to assist engineers in harnessing the full potential of this powerful microcontroller.

Whether you're developing advanced industrial control systems or innovative power solutions, the TMS320F2806PZQ offers a blend of performance, flexibility, and reliability that can meet the demands of your most challenging applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.9736 $63.9472
4+ $26.2347 $104.9388
6+ $25.4149 $152.4894
9+ $24.5950 $221.3550
11+ $23.7752 $261.5272
15+ $21.3157 $319.7355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,415 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess