EN
  • EN
  • DE

TMS320TCI6618AXCYP

Part No TMS320TCI6618AXCYP
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840755-TMS320TCI6618AXCYP
Ultra Librarian 3D Model Ultra Librarian TMS320TCI6618AXCYP CAD Model

Description

The TMS320TCI6618AXCYP is a high-performance multicore digital signal processor (DSP) from Texas Instruments, designed to cater to the demanding needs of telecommunications infrastructure and high-end industrial applications. This advanced DSP is part of the TMS320C66x family of devices, which are known for their exceptional computational abilities and power efficiency.

Key Features and Benefits:

  • High-Performance Multicore Processing: Equipped with multiple DSP cores, the TMS320TCI6618AXCYP delivers an impressive level of parallel processing capability, making it ideal for handling complex algorithms and high-speed data processing tasks.
  • Advanced Vector Processing: The device includes the C66x CorePac DSP core, which is capable of executing up to eight instructions per cycle and supports advanced vector processing. This feature is essential for applications requiring fast mathematical computations, such as wireless communication and radar signal processing.
  • Integrated Packet Processing: With an onboard packet processing engine, the TMS320TCI6618AXCYP streamlines data handling, allowing for efficient management of network data packets, which is critical for networking and telecommunications applications.
  • Energy Efficiency: Despite its powerful performance, the DSP is designed with energy efficiency in mind, ensuring that systems can maintain high performance without excessive power consumption.
  • Scalability: The TMS320TCI6618AXCYP is designed to be scalable, allowing system designers to utilize multiple DSPs in parallel to achieve even greater processing capabilities as needed.
  • Robust Ecosystem: Texas Instruments provides a comprehensive ecosystem of software and tools to support the development and deployment of applications on the TMS320TCI6618AXCYP, including code generation tools, libraries, and debuggers.

Applications:

The TMS320TCI6618AXCYP is suited for a variety of applications, particularly in the fields of:

  • Wireless base stations for 3G, 4G LTE, and 5G NR
  • Remote radio heads and cloud RAN
  • Multi-standard wireless infrastructure
  • High-performance mission-critical industrial applications
  • Medical imaging systems
  • Advanced radar and sonar systems

Overall, the TMS320TCI6618AXCYP by Texas Instruments is a powerful, versatile DSP solution that offers the performance, efficiency, and support necessary to meet the rigorous demands of modern high-speed data and signal processing applications.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0504 $52.6552
31+ $3.3235 $103.0285
47+ $3.2196 $151.3212
65+ $3.1157 $202.5205
84+ $3.0119 $252.9996
112+ $2.7003 $302.4336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess